Triad International Series transformers are constructed with European style split bobbins to meet International safety agency standards. The split bobbin construction reduces interwinding capacitance and eliminates the need for electrostatic shielding.
Available in sizes from 5 VA to 56 VA 115 V / 230 V 50/60 Hz Primary windings; 3,500 V isolation between primary and secondary; designed with 6 mm creepage distance primary to secondary.
PWR XFMR LAMINATED 5.0VA CHAS MT
TRANSFORMER, 2 X 12V, 5VA; Chassis Mount Transformer Type:Split Bobbin; Secondary Voltages:2 x 12V; Power Rating:5VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:420mA RoHS Compliant: Yes
TRIAD International Series Transformers are constructed with European style split bobbins to meet International Safety Agency Standards. The split bobbin construction reduces interwinding capacitance and eliminated the need for electrostatic shielding. (8", –0, +1") Leads.
Features:
PWR XFMR LAMINATED 5.0VA CHAS MT
| Triad Magnetics | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Transformers | Power Transformers | Power Transformers |
| Product Number | VPL24-210 | 237-1650-ND | 79K0012 | 70218196 | VPL24-210 |
| Product Name | Chassis Mount Leaded World Series™ Power Transformers | Power Transformers | Transformer, 2 X 12V, 5Va; Chassis Mount Transformer Type Triad Magnetics | Transformer | Transformers - Power Transformers |
| Transformer Type | Isolation | Power Transformer | Impedance Matching Transformer; Isolation | Laminated Core | |
| Mounting | Chassis | Chassis | Chassis | ||
| Input Voltage | 115 to 230 volts | 115 to 230 volts | 115 to 230 volts | ||
| Power Rating (VA) | 5 VA | 5 VA | 5 VA | 5 VA | |
| Construction | Laminate | SplitCore | Laminate |