Triad Magnetics Chassis Mount Leaded World Series™ Power Transformers VPL2-10000

Description
Triad International Series transformers are constructed with European style split bobbins to meet International safety agency standards. The split bobbin construction reduces interwinding capacitance and eliminates the need for electrostatic shielding. Available in sizes from 5 VA to 56 VA 115 V / 230 V 50/60 Hz Primary windings; 3,500 V isolation between primary and secondary; designed with 6 mm creepage distance primary to secondary.
Request a Quote Datasheet
Description
Triad International Series transformers are constructed with European style split bobbins to meet International safety agency standards. The split bobbin construction reduces interwinding capacitance and eliminates the need for electrostatic shielding. Available in sizes from 5 VA to 56 VA 115 V / 230 V 50/60 Hz Primary windings; 3,500 V isolation between primary and secondary; designed with 6 mm creepage distance primary to secondary.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Leaded World Series™ Power Transformers - VPL2-10000 - Triad Magnetics
Perris, California, United States
Chassis Mount Leaded World Series™ Power Transformers
VPL2-10000
Chassis Mount Leaded World Series™ Power Transformers VPL2-10000
Triad International Series transformers are constructed with European style split bobbins to meet International safety agency standards. The split bobbin construction reduces interwinding capacitance and eliminates the need for electrostatic shielding. Available in sizes from 5 VA to 56 VA 115 V / 230 V 50/60 Hz Primary windings; 3,500 V isolation between primary and secondary; designed with 6 mm creepage distance primary to secondary.

Triad International Series transformers are constructed with European style split bobbins to meet International safety agency standards. The split bobbin construction reduces interwinding capacitance and eliminates the need for electrostatic shielding.
Available in sizes from 5 VA to 56 VA 115 V / 230 V 50/60 Hz Primary windings; 3,500 V isolation between primary and secondary; designed with 6 mm creepage distance primary to secondary.

Supplier's Site
Power Transformers - 237-1646-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1646-ND
Power Transformers 237-1646-ND
PWR XFMR LAMINATED 25.0VA CHAS

PWR XFMR LAMINATED 25.0VA CHAS

Buy Now Datasheet
Transformer, split bobbin, pri:115/230V, sec:25VA, 2.5V@10A, 1.25V@20A, leads - 70218211 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, split bobbin, pri:115/230V, sec:25VA, 2.5V@10A, 1.25V@20A, leads
70218211
Transformer, split bobbin, pri:115/230V, sec:25VA, 2.5V@10A, 1.25V@20A, leads 70218211
TRIAD International Series Transformers are constructed with European style split bobbins to meet International Safety Agency Standards. The split bobbin construction reduces interwinding capacitance and eliminated the need for electrostatic shielding. (8", –0, +1") Leads. Features: The International Series Is Available in Sizes from 5 VA to 56 VA 115/230 V 50/60 Hz Primary Windings 3500 V Isolation Between Primary and Secondary Designed with 6 mm Creepage Distance Primary to Secondary

TRIAD International Series Transformers are constructed with European style split bobbins to meet International Safety Agency Standards. The split bobbin construction reduces interwinding capacitance and eliminated the need for electrostatic shielding. (8", –0, +1") Leads.
Features:

  • The International Series Is Available in Sizes from 5 VA to 56 VA
  • 115/230 V 50/60 Hz Primary Windings
  • 3500 V Isolation Between Primary and Secondary
  • Designed with 6 mm Creepage Distance Primary to Secondary
Supplier's Site
Power Transformer; Chassis Mount Transformer Type Triad Magnetics - 50H5483 - Newark, An Avnet Company
Chicago, IL, United States
Power Transformer; Chassis Mount Transformer Type Triad Magnetics
50H5483
Power Transformer; Chassis Mount Transformer Type Triad Magnetics 50H5483
POWER TRANSFORMER; Chassis Mount Transformer Type:Split Bobbin; Secondary Voltages:1.25V, 2.5V; Power Rating:25VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:20A; Isolation Voltage:3.5kV RoHS Compliant: No

POWER TRANSFORMER; Chassis Mount Transformer Type:Split Bobbin; Secondary Voltages:1.25V, 2.5V; Power Rating:25VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:20A; Isolation Voltage:3.5kV RoHS Compliant: No

Supplier's Site Datasheet
Shenzhen, China
Transformers - Power Transformers
VPL2-10000
Transformers - Power Transformers VPL2-10000
PWR XFMR LAMINATED 25.0VA CHAS

PWR XFMR LAMINATED 25.0VA CHAS

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Power Transformers Power Transformers Power Transformers Power Transformers Power Transformers
Product Number VPL2-10000 237-1646-ND 70218211 50H5483 VPL2-10000
Product Name Chassis Mount Leaded World Series™ Power Transformers Power Transformers Transformer, split bobbin, pri:115/230V, sec:25VA, 2.5V@10A, 1.25V@20A, leads Power Transformer; Chassis Mount Transformer Type Triad Magnetics Transformers - Power Transformers
Transformer Type Isolation Power Transformer Impedance Matching Transformer; Isolation Isolation
Mounting Chassis Chassis Wire Leads
Input Voltage 115 to 230 volts 115 to 230 volts 115 to 230 volts 2.5 volts
Power Rating (VA) 25 VA 25 VA 25 VA
Construction Laminate SplitCore
Unlock Full Specs
to access all available technical data