Triad Magnetics Chassis Mount Leaded World Series™ Power Transformers VPL16-1600

Description
Triad International Series transformers are constructed with European style split bobbins to meet International safety agency standards. The split bobbin construction reduces interwinding capacitance and eliminates the need for electrostatic shielding. Available in sizes from 5 VA to 56 VA 115 V / 230 V 50/60 Hz Primary windings; 3,500 V isolation between primary and secondary; designed with 6 mm creepage distance primary to secondary.
Request a Quote Datasheet
Description
Triad International Series transformers are constructed with European style split bobbins to meet International safety agency standards. The split bobbin construction reduces interwinding capacitance and eliminates the need for electrostatic shielding. Available in sizes from 5 VA to 56 VA 115 V / 230 V 50/60 Hz Primary windings; 3,500 V isolation between primary and secondary; designed with 6 mm creepage distance primary to secondary.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Leaded World Series™ Power Transformers - VPL16-1600 - Triad Magnetics
Perris, California, United States
Chassis Mount Leaded World Series™ Power Transformers
VPL16-1600
Chassis Mount Leaded World Series™ Power Transformers VPL16-1600
Triad International Series transformers are constructed with European style split bobbins to meet International safety agency standards. The split bobbin construction reduces interwinding capacitance and eliminates the need for electrostatic shielding. Available in sizes from 5 VA to 56 VA 115 V / 230 V 50/60 Hz Primary windings; 3,500 V isolation between primary and secondary; designed with 6 mm creepage distance primary to secondary.

Triad International Series transformers are constructed with European style split bobbins to meet International safety agency standards. The split bobbin construction reduces interwinding capacitance and eliminates the need for electrostatic shielding.
Available in sizes from 5 VA to 56 VA 115 V / 230 V 50/60 Hz Primary windings; 3,500 V isolation between primary and secondary; designed with 6 mm creepage distance primary to secondary.

Supplier's Site
Power Transformers - 237-1638-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1638-ND
Power Transformers 237-1638-ND
PWR XFMR LAMINATED 25.0VA CHAS

PWR XFMR LAMINATED 25.0VA CHAS

Buy Now Datasheet
Shenzhen, China
Transformers - Power Transformers
VPL16-1600
Transformers - Power Transformers VPL16-1600
PWR XFMR LAMINATED 25.0VA CHAS

PWR XFMR LAMINATED 25.0VA CHAS

Supplier's Site
Power Transformer; Chassis Mount Transformer Type Triad Magnetics - 50H5479 - Newark, An Avnet Company
Chicago, IL, United States
Power Transformer; Chassis Mount Transformer Type Triad Magnetics
50H5479
Power Transformer; Chassis Mount Transformer Type Triad Magnetics 50H5479
POWER TRANSFORMER; Chassis Mount Transformer Type:Split Bobbin; Secondary Voltages:2 x 8V; Power Rating:25VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:3.13A; Isolation Voltage:3.5kV RoHS Compliant: No

POWER TRANSFORMER; Chassis Mount Transformer Type:Split Bobbin; Secondary Voltages:2 x 8V; Power Rating:25VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:3.13A; Isolation Voltage:3.5kV RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number VPL16-1600 237-1638-ND VPL16-1600 50H5479
Product Name Chassis Mount Leaded World Series™ Power Transformers Power Transformers Transformers - Power Transformers Power Transformer; Chassis Mount Transformer Type Triad Magnetics
Transformer Type Isolation Power Transformer Laminated Core Isolation
Mounting Chassis Chassis Chassis
Input Voltage 115 to 230 volts 115 to 230 volts
Power Rating (VA) 25 VA 25 VA 25 VA
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Class 2/3 Power Transformers - F36-170-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 18 volts
View Details
4 suppliers
Single Secondary Chassis Mount Power Transformers - F-112X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
4 suppliers
PC Mount Split Pack™ Power Transformers - F16-070 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 8 volts
View Details
4 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F12-1000-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 6.3 volts
View Details
4 suppliers