Triad International Series transformers are constructed with European style split bobbins to meet International safety agency standards. The split bobbin construction reduces interwinding capacitance and eliminates the need for electrostatic shielding.
Available in sizes from 5 VA to 56 VA 115 V / 230 V 50/60 Hz Primary windings; 3,500 V isolation between primary and secondary; designed with 6 mm creepage distance primary to secondary.
PWR XFMR LAMINATED 5.0VA CHAS MT
PWR XFMR LAMINATED 5.0VA CHAS MT
TRIAD International Series Transformers are constructed with European style split bobbins to meet International Safety Agency Standards. The split bobbin construction reduces interwinding capacitance and eliminated the need for electrostatic shielding. (8", –0, +1") Leads.
Features:
TRANSFORMER, 2 X 7V, 5VA; Chassis Mount Transformer Type:Split Bobbin; Secondary Voltages:2 x 7V; Power Rating:5VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:710mA; Isolation Voltage:3.5kVRoHS Compliant: Yes
| Triad Magnetics | DigiKey | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers | Transformers |
| Product Number | VPL14-360 | 237-1637-ND | VPL14-360 | 70218201 | 50H5478 |
| Product Name | Chassis Mount Leaded World Series™ Power Transformers | Power Transformers | Transformers - Power Transformers | Transformer, split-bobbin, pri:115/230V, sec:5VA, 14V@.36A, 7V@.71A, leads, feet | Transformer, 2 X 7V, 5Va; Chassis Mount Transformer Type Triad Magnetics |
| Transformer Type | Isolation | Power Transformer | Laminated Core | Impedance Matching Transformer; Isolation | |
| Mounting | Chassis | Chassis | Chassis | ||
| Input Voltage | 115 to 230 volts | 115 to 230 volts | 115 to 230 volts | ||
| Power Rating (VA) | 5 VA | 5 VA | 5 VA | 5 VA | |
| Construction | Laminate | Laminate | SplitCore |