Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.
PWR XFMR LAMINATED 50VA CHAS MT
PWR XFMR LAMINATED 50VA CHAS MT
Industrial Transformers CLASS 2 TRANSFORMER - INPUT:208/240VAC @ 50/60Hz, OUTPUT: 12VAC @ 50VA, QC's ON TOP
| Triad Magnetics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Transformers |
| Product Number | TCT50-10E07AE | TCT50-10E07AE-ND | TCT50-10E07AE | TCT50-10E07AE |
| Product Name | Class-2 Power Control Transformers | Power Transformers | Transformers - Power Transformers | Industrial Transformers |
| Transformer Type | Industrial Control Transformer | Power Transformer | Laminated Core | |
| Input Voltage | 208 to 240 volts | 208 to 240 volts | 208 volts | |
| Output Voltage | 12 volts | 12 volts | 12 volts | |
| Power Rating (VA) | 50 VA | 50 VA | 50 VA |