Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.
PWR XFMR LAMINATED 50VA CHAS MT
UL/cUL - 208/240V Class II Control Xfmr 24V@2.08A w/ quick connect terminals on top RoHS Compliant: Yes
PWR XFMR LAMINATED 50VA CHAS MT
Industrial Transformers CLASS 2 TRANSFORMER - INPUT: 208/240, 50/60 Hz, OUTPUT: 24V @ 50VA, WITH QUICK CONNECT TERMINALS ON TOP
| Triad Magnetics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Transformers | Power Transformers | Transformers |
| Product Number | TCT50-09E07AE | TCT50-09E07AE-ND | 98M4400 | TCT50-09E07AE | TCT50-09E07AE |
| Product Name | Class-2 Power Control Transformers | Power Transformers | Ul/cul 208/240V Class Ii Control Xfmr 24V@2.08A W/ Quick Connect Terminals On Top Rohs Compliant Triad Magnetics | Transformers - Power Transformers | Industrial Transformers |
| Transformer Type | Industrial Control Transformer | Power Transformer | Laminated Core | ||
| Input Voltage | 208 to 240 volts | 208 to 240 volts | 208 volts | ||
| Output Voltage | 24 volts | 24 volts | 24 volts | ||
| Power Rating (VA) | 50 VA | 50 VA | 50 VA |