Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.
PWR XFMR LAMINATED 50VA CHAS MT
TRANSFORMER, CLASS 2, 24V, 50VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:24V; Power Rating:50VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2.08A RoHS Compliant: Yes
PWR XFMR LAMINATED 50VA CHAS MT
Industrial Transformers UL/cUL - 208/240V Class II Control Xfmr 24V@2.08A w/Quick Connects
| Triad Magnetics | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Transformers | Power Transformers | Transformers |
| Product Number | TCT50-09E07AB | 237-1604-ND | 98M4399 | TCT50-09E07AB | TCT50-09E07AB |
| Product Name | Class-2 Power Control Transformers | Power Transformers | Transformer, Class 2, 24V, 50Va; Chassis Mount Transformer Type Triad Magnetics | Transformers - Power Transformers | Industrial Transformers |
| Transformer Type | Industrial Control Transformer | Power Transformer | Laminated Core | ||
| Input Voltage | 208 to 240 volts | 208 to 240 volts | 208 volts | ||
| Output Voltage | 24 volts | 24 volts | 24 volts | 24 volts | |
| Power Rating (VA) | 50 VA | 50 VA | 50 VA | ||
| Mounting | Chassis | Chassis |