Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.
PWR XFMR LAMINATED 50VA CHAS MT
UL/cUL - 120V, 208V, 240V Class II Control Xfrmr, 12V @ 4.16A w/ Leads: RoHS Compliant: Yes
Industrial Transformers UL/cUL - 120V, 208V, 240V Class II Control Xfrmr, 12V @ 4.16A w/ Leads:
PWR XFMR LAMINATED 50VA CHAS MT
| Triad Magnetics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Transformers | Transformers | Power Transformers |
| Product Number | TCT50-07E07K | 237-1608-ND | 98M4395 | TCT50-07E07K | TCT50-07E07K |
| Product Name | Class-2 Power Control Transformers | Power Transformers | Ul/cul 120V, 208V, 240V Class Ii Control Xfrmr, 12V @ 4.16A W/ Leads Triad Magnetics | Industrial Transformers | Transformers - Power Transformers |
| Transformer Type | Industrial Control Transformer | Power Transformer | Laminated Core | ||
| Input Voltage | 120 to 240 volts | 120 to 240 volts | |||
| Output Voltage | 12 volts | 12 volts | 12 volts | ||
| Power Rating (VA) | 50 VA | 50 VA | 50 VA |