Triad Magnetics Class-2 Power Control Transformers TCT50-07E07AB

Description
Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.
Request a Quote Datasheet
Description
Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Class-2 Power Control Transformers - TCT50-07E07AB - Triad Magnetics
Perris, California, United States
Class-2 Power Control Transformers
TCT50-07E07AB
Class-2 Power Control Transformers TCT50-07E07AB
Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.

Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.

Supplier's Site
Power Transformers - 237-1617-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1617-ND
Power Transformers 237-1617-ND
PWR XFMR LAMINATED 50VA CHAS MT

PWR XFMR LAMINATED 50VA CHAS MT

Buy Now Datasheet
Ul/cul 120V, 208V, 240V Class Ii Control Xfrmr, 12V @ 4.16A W/ Quick Connects Rohs Compliant Triad Magnetics - 98M4393 - Newark, An Avnet Company
Chicago, IL, United States
Ul/cul 120V, 208V, 240V Class Ii Control Xfrmr, 12V @ 4.16A W/ Quick Connects Rohs Compliant Triad Magnetics
98M4393
Ul/cul 120V, 208V, 240V Class Ii Control Xfrmr, 12V @ 4.16A W/ Quick Connects Rohs Compliant Triad Magnetics 98M4393
UL/cUL - 120V, 208V, 240V Class II Control Xfrmr, 12V @ 4.16A w/ Quick Connects RoHS Compliant: Yes

UL/cUL - 120V, 208V, 240V Class II Control Xfrmr, 12V @ 4.16A w/ Quick Connects RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Transformers
TCT50-07E07AB
Industrial Transformers TCT50-07E07AB
Industrial Transformers UL/cUL - 120V, 208V, 240V Class II Control Xfrmr, 12V @ 4.16A w/ Quick Connects

Industrial Transformers UL/cUL - 120V, 208V, 240V Class II Control Xfrmr, 12V @ 4.16A w/ Quick Connects

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
TCT50-07E07AB
Transformers - Power Transformers TCT50-07E07AB
PWR XFMR LAMINATED 50VA CHAS MT

PWR XFMR LAMINATED 50VA CHAS MT

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Power Transformers Transformers Transformers Power Transformers
Product Number TCT50-07E07AB 237-1617-ND 98M4393 TCT50-07E07AB TCT50-07E07AB
Product Name Class-2 Power Control Transformers Power Transformers Ul/cul 120V, 208V, 240V Class Ii Control Xfrmr, 12V @ 4.16A W/ Quick Connects Rohs Compliant Triad Magnetics Industrial Transformers Transformers - Power Transformers
Transformer Type Industrial Control Transformer Power Transformer Laminated Core
Input Voltage 120 to 240 volts 120 to 240 volts
Output Voltage 12 volts 12 volts 12 volts
Power Rating (VA) 50 VA 50 VA 50 VA
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Secondary Chassis Mount Power Transformers - F-241U - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Output Voltage 18 volts
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - F7-24 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 56 VA
View Details
5 suppliers
Chassis Mount Quick Pack™ Power Transformers - FD4-20 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 6 VA
View Details
5 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F12-1600-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 6.3 volts
View Details
4 suppliers