Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.
PWR XFMR LAMINATED 50VA CHAS MT
PWR XFMR LAMINATED 50VA CHAS MT
UL/cUL - 120/208/240V Class II Control Xfmr 24V@2.08A w/Leads RoHS Compliant: Yes
Industrial Transformers UL/cUL - 120/208/240V Class II Control Xfmr 24V@2.08A w/Leads
| Triad Magnetics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Transformers | Transformers |
| Product Number | TCT50-05E07K | 237-1611-ND | TCT50-05E07K | 98M4389 | TCT50-05E07K |
| Product Name | Class-2 Power Control Transformers | Power Transformers | Transformers - Power Transformers | Ul/cul 120/208/240V Class Ii Control Xfmr 24V@2.08A W/leads Rohs Compliant Triad Magnetics | Industrial Transformers |
| Transformer Type | Industrial Control Transformer | Power Transformer | Laminated Core | ||
| Input Voltage | 120 to 240 volts | 120 to 240 volts | |||
| Output Voltage | 24 volts | 24 volts | 24 volts | ||
| Power Rating (VA) | 50 VA | 50 VA | 50 VA |