Triad Magnetics Class-2 Power Control Transformers TCT50-05E07AB

Description
Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.
Request a Quote Datasheet
Description
Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Class-2 Power Control Transformers - TCT50-05E07AB - Triad Magnetics
Perris, California, United States
Class-2 Power Control Transformers
TCT50-05E07AB
Class-2 Power Control Transformers TCT50-05E07AB
Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.

Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.

Supplier's Site
Power Transformers - 237-1612-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1612-ND
Power Transformers 237-1612-ND
PWR XFMR LAMINATED 50VA CHAS MT

PWR XFMR LAMINATED 50VA CHAS MT

Buy Now Datasheet
Shenzhen, China
Transformers - Power Transformers
TCT50-05E07AB
Transformers - Power Transformers TCT50-05E07AB
PWR XFMR LAMINATED 50VA CHAS MT

PWR XFMR LAMINATED 50VA CHAS MT

Supplier's Site
Sheung Wan, Hong Kong
Industrial Control Transformers
TCT50-05E07AB
Industrial Control Transformers TCT50-05E07AB
Industrial Control Transformers Power Control Transformer, Class 2, 24V Output, 120/208/240VAC Input, 50 V A (max.), 79.38mm Mounting, Connection = Lugs

Industrial Control Transformers Power Control Transformer, Class 2, 24V Output, 120/208/240VAC Input, 50 V A (max.), 79.38mm Mounting, Connection = Lugs

Buy Now Datasheet
Transformer, Class 2, 24V, 50Va; Chassis Mount Transformer Type Triad Magnetics - 98M4387 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Class 2, 24V, 50Va; Chassis Mount Transformer Type Triad Magnetics
98M4387
Transformer, Class 2, 24V, 50Va; Chassis Mount Transformer Type Triad Magnetics 98M4387
TRANSFORMER, CLASS 2, 24V, 50VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:24V; Power Rating:50VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:2.08A; Transformer Terminals:Solder Lug RoHS Compliant: Yes

TRANSFORMER, CLASS 2, 24V, 50VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:24V; Power Rating:50VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:2.08A; Transformer Terminals:Solder Lug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Transformers Transformers
Product Number TCT50-05E07AB 237-1612-ND TCT50-05E07AB TCT50-05E07AB 98M4387
Product Name Class-2 Power Control Transformers Power Transformers Transformers - Power Transformers Industrial Control Transformers Transformer, Class 2, 24V, 50Va; Chassis Mount Transformer Type Triad Magnetics
Transformer Type Industrial Control Transformer Power Transformer Laminated Core
Input Voltage 120 to 240 volts 120 to 240 volts
Output Voltage 24 volts 24 volts 24 volts 24 volts
Power Rating (VA) 50 VA 50 VA 50 VA
Mounting Chassis Chassis
Unlock Full Specs
to access all available technical data