Triad Magnetics Class-2 Power Control Transformers TCT50-04E07AE

Description
Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.
Request a Quote Datasheet
Description
Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Class-2 Power Control Transformers - TCT50-04E07AE - Triad Magnetics
Perris, California, United States
Class-2 Power Control Transformers
TCT50-04E07AE
Class-2 Power Control Transformers TCT50-04E07AE
Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.

Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.

Supplier's Site
Power Transformers - TCT50-04E07AE-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
TCT50-04E07AE-ND
Power Transformers TCT50-04E07AE-ND
PWR XFMR LAMINATED 50VA CHAS MT

PWR XFMR LAMINATED 50VA CHAS MT

Buy Now Datasheet
Class 2 Transformer Input Triad Magnetics - 98M4385 - Newark, An Avnet Company
Chicago, IL, United States
Class 2 Transformer Input Triad Magnetics
98M4385
Class 2 Transformer Input Triad Magnetics 98M4385
CLASS 2 TRANSFORMER - INPUT:240VAC @ 50/60Hz, OUTPUT: 12VAC @ 50VA, QCs ON TOP RoHS Compliant: Yes

CLASS 2 TRANSFORMER - INPUT:240VAC @ 50/60Hz, OUTPUT: 12VAC @ 50VA, QCs ON TOP RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Transformers
TCT50-04E07AE
Industrial Transformers TCT50-04E07AE
Industrial Transformers CLASS 2 TRANSFORMER - INPUT:240VAC @ 50/60Hz, OUTPUT: 12VAC @ 50VA, QC's ON TOP

Industrial Transformers CLASS 2 TRANSFORMER - INPUT:240VAC @ 50/60Hz, OUTPUT: 12VAC @ 50VA, QC's ON TOP

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
TCT50-04E07AE
Transformers - Power Transformers TCT50-04E07AE
PWR XFMR LAMINATED 50VA CHAS MT

PWR XFMR LAMINATED 50VA CHAS MT

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Power Transformers Transformers Transformers Power Transformers
Product Number TCT50-04E07AE TCT50-04E07AE-ND 98M4385 TCT50-04E07AE TCT50-04E07AE
Product Name Class-2 Power Control Transformers Power Transformers Class 2 Transformer Input Triad Magnetics Industrial Transformers Transformers - Power Transformers
Transformer Type Industrial Control Transformer Power Transformer Laminated Core
Input Voltage 240 volts 240 volts 240 volts
Output Voltage 12 volts 12 volts 12 volts
Power Rating (VA) 50 VA 50 VA 50 VA
Unlock Full Specs
to access all available technical data

Similar Products

Power Transformers - 237-F24-800-C2-B-ND - DigiKey
Specs
Transformer Type Power Transformer
Mounting Chip Transformer
Single Phase Configuration Single
View Details
PC Mount Flat Pack™ Power Transformers - FP24-100 - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
4 suppliers
Class-2 Power Control Transformers - TCT50-05E07AE - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Input Voltage 120 to 240 volts
Output Voltage 24 volts
View Details
5 suppliers
Chassis Mount Quick Pack™ Power Transformers - F5-20 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 12 VA
View Details
5 suppliers