The Triad Magnetics control transformer, part number 98M4384, is a Class 2 transformer designed for applications requiring safety and reliability, such as HVAC systems, control boards, and lighting. It operates at an input voltage of 240V with a frequency of 50/60 Hz and provides an output of 12V at 4.17A, with a maximum power rating of 50VA. The transformer features a voltage regulation of 15% typical from full load to no load and a temperature rise of less than 40°C. Constructed with a three flange bobbin design, the transformer minimizes capacitive coupling between windings. It includes quick disconnect tabs for both input and output connections, facilitating easy installation. The unit is UL and cUL recognized, meeting the standards for Class 2 transformers, and is RoHS compliant, adhering to environmental regulations. The transformer weighs 2.0 lbs and is equipped with a tamper-resistant shroud and a welded steel bracket for secure mounting.
Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.
PWR XFMR LAMINATED 50VA CHAS MT
UL/cUL - 240V Class II Control Xfrmr, 12V @4.16A w/ Quick Connect RoHS Compliant: Yes
PWR XFMR LAMINATED 50VA CHAS MT
Industrial Transformers UL/cUL - 240V Class II Control Xfrmr, 12V @4.16A w/ Quick Connect
| Triad Magnetics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Transformers | Power Transformers | Transformers |
| Product Number | TCT50-04E07AB | 237-1614-ND | 98M4384 | TCT50-04E07AB | TCT50-04E07AB |
| Product Name | Class-2 Power Control Transformers | Power Transformers | Ul/cul 240V Class Ii Control Xfrmr, 12V @4.16A W/ Quick Connect Rohs Compliant Triad Magnetics | Transformers - Power Transformers | Industrial Transformers |
| Transformer Type | Industrial Control Transformer | Power Transformer | Laminated Core | ||
| Input Voltage | 240 volts | 240 volts | 240 volts | ||
| Output Voltage | 12 volts | 12 volts | 12 volts | ||
| Power Rating (VA) | 50 VA | 50 VA | 50 VA |