Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.
PWR XFMR LAMINATED 50VA CHAS MT
PWR XFMR LAMINATED 50VA CHAS MT
Industrial Transformers UL/cUL - 120V Class II Control Xfrmr, 12V @4.16A w/ Leads
TRANSFORMER, CLASS 2, 12V, 50VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:12V; Power Rating:50VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:4.17A RoHS Compliant: Yes
| Triad Magnetics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Transformers | Transformers |
| Product Number | TCT50-03E07K | 237-1615-ND | TCT50-03E07K | TCT50-03E07K | 98M4383 |
| Product Name | Class-2 Power Control Transformers | Power Transformers | Transformers - Power Transformers | Industrial Transformers | Transformer, Class 2, 12V, 50Va; Chassis Mount Transformer Type Triad Magnetics |
| Transformer Type | Industrial Control Transformer | Power Transformer | Laminated Core | ||
| Input Voltage | 120 volts | 120 volts | 120 volts | ||
| Output Voltage | 12 volts | 12 volts | 12 volts | 12 volts | |
| Power Rating (VA) | 50 VA | 50 VA | 50 VA | ||
| Mounting | Chassis | Chassis |