Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.
PWR XFMR LAMINATED 50VA CHAS MT
Industrial Transformers UL/cUL - 120V Class II Control Xfmr 24V@2.08A w/Leads
UL/cUL - 120V Class II Control Xfmr 24V@2.08A w/Leads RoHS Compliant: Yes
PWR XFMR LAMINATED 50VA CHAS MT
| Triad Magnetics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Transformers | Transformers | Power Transformers |
| Product Number | TCT50-01E07K | 237-1597-ND | TCT50-01E07K | 98M4377 | TCT50-01E07K |
| Product Name | Class-2 Power Control Transformers | Power Transformers | Industrial Transformers | Ul/cul 120V Class Ii Control Xfmr 24V@2.08A W/leads Rohs Compliant Triad Magnetics | Transformers - Power Transformers |
| Transformer Type | Industrial Control Transformer | Power Transformer | Laminated Core | ||
| Input Voltage | 120 volts | 120 volts | 120 volts | ||
| Output Voltage | 24 volts | 24 volts | 24 volts | ||
| Power Rating (VA) | 50 VA | 50 VA | 50 VA |