Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.
PWR XFMR LAMINATED 40VA CHAS MT
PWR XFMR LAMINATED 40VA CHAS MT
CONTROL TRANSFORMER; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:24V; Power Rating:40VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:1.67A; Weight:1.5lb RoHS Compliant: Yes
Industrial Transformers UL/cUL - 208/240V Class II Control Xfmr 24V@1.67A w/Quick Connects
Triad control transformers come with tamper resistant shrouds for safety and a steel bracket welded to the bottom of the transformer for ease of mounting. These transformers are designed with dual bobbin construction and insulated shrouds on the primary and secondary sides. Welded laminations have holes in each corner to allow direct mounting to a panel. Since these products are inherently energy limited, no secondary fusing is required.
Applications include commercial dryers, deep fryers, greenhouse controls, home environmental systems, security systems, video games, automatic doors, solar heating units and industrial controls.
| Triad Magnetics | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Transformers | Transformers | Transformers |
| Product Number | TCT40-09E07AB | 237-1247-ND | TCT40-09E07AB | 89J9295 | TCT40-09E07AB | 70218324 |
| Product Name | Class-2 Power Control Transformers | Power Transformers | Transformers - Power Transformers | Control Transformer; Chassis Mount Transformer Type Triad Magnetics | Industrial Transformers | Transformer;Chassis;208/240VAC;24VAC;40VA;50/60Hz;1.67A |
| Transformer Type | Industrial Control Transformer | Power Transformer | Laminated Core | |||
| Input Voltage | 208 to 240 volts | 208 to 240 volts | 208 volts | 208 to 240 volts | ||
| Output Voltage | 24 volts | 24 volts | 24 volts | 24 volts | 24 volts | |
| Power Rating (VA) | 40 VA | 40 VA | 40 VA | 40 VA | ||
| Mounting | Chassis | Chassis |