Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.
PWR XFMR LAMINATED 40VA CHAS MT
Industrial Transformers UL/cUL - 120V, 208V, 240V Class II Control Xfrmr, 12V @ 40VA w/ Leads
PWR XFMR LAMINATED 40VA CHAS MT
UL/cUL - 120V, 208V, 240V Class II Control Xfrmr, 12V @ 40VA w/ Leads RoHS Compliant: Yes
| Triad Magnetics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Transformers | Power Transformers | Transformers |
| Product Number | TCT40-07E07K | TCT40-07E07K-ND | TCT40-07E07K | TCT40-07E07K | 98M4367 |
| Product Name | Class-2 Power Control Transformers | Power Transformers | Industrial Transformers | Transformers - Power Transformers | Ul/cul 120V, 208V, 240V Class Ii Control Xfrmr, 12V @ 40Va W/ Leads Rohs Compliant Triad Magnetics |
| Transformer Type | Industrial Control Transformer | Power Transformer | Laminated Core | ||
| Input Voltage | 120 to 240 volts | 120 to 240 volts | |||
| Output Voltage | 12 volts | 12 volts | 12 volts | ||
| Power Rating (VA) | 40 VA | 40 VA | 40 VA |