Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.
PWR XFMR LAMINATED 40VA CHAS MT
PWR XFMR LAMINATED 40VA CHAS MT
Industrial Transformers UL/cUL - 120V, 208V, 240V Class II Control Xfrmr, 12V @ 40VA w/ Quick Connects
UL/cUL - 120V, 208V, 240V Class II Control Xfrmr, 12V @ 40VA w/ Quick Connects RoHS Compliant: Yes
| Triad Magnetics | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Transformers | Transformers |
| Product Number | TCT40-07E07AB | TCT40-07E07AB-ND | TCT40-07E07AB | TCT40-07E07AB | 98M4365 |
| Product Name | Class-2 Power Control Transformers | Power Transformers | Transformers - Power Transformers | Industrial Transformers | Ul/cul 120V, 208V, 240V Class Ii Control Xfrmr, 12V @ 40Va W/ Quick Connects Rohs Compliant Triad Magnetics |
| Transformer Type | Industrial Control Transformer | Power Transformer | Laminated Core | ||
| Input Voltage | 120 to 240 volts | 120 to 240 volts | |||
| Output Voltage | 12 volts | 12 volts | 12 volts | ||
| Power Rating (VA) | 40 VA | 40 VA | 40 VA |