Triad Magnetics Class-2 Power Control Transformers TCT40-03E07AE

Description
Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.
Request a Quote Datasheet
Description
Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Class-2 Power Control Transformers - TCT40-03E07AE - Triad Magnetics
Perris, California, United States
Class-2 Power Control Transformers
TCT40-03E07AE
Class-2 Power Control Transformers TCT40-03E07AE
Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.

Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.

Supplier's Site
Power Transformers - TCT40-03E07AE-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
TCT40-03E07AE-ND
Power Transformers TCT40-03E07AE-ND
PWR XFMR LAMINATED 40VA CHAS MT

PWR XFMR LAMINATED 40VA CHAS MT

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
TCT40-03E07AE
Transformers - Power Transformers TCT40-03E07AE
PWR XFMR LAMINATED 40VA CHAS MT

PWR XFMR LAMINATED 40VA CHAS MT

Supplier's Site
Class 2 Transformer Input Triad Magnetics - 98M4358 - Newark, An Avnet Company
Chicago, IL, United States
Class 2 Transformer Input Triad Magnetics
98M4358
Class 2 Transformer Input Triad Magnetics 98M4358
CLASS 2 TRANSFORMER - INPUT:120VAC @ 50/60Hz, OUTPUT:12VAC @ 40VA, QCs ON TOP RoHS Compliant: Yes

CLASS 2 TRANSFORMER - INPUT:120VAC @ 50/60Hz, OUTPUT:12VAC @ 40VA, QCs ON TOP RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Transformers
TCT40-03E07AE
Industrial Transformers TCT40-03E07AE
Industrial Transformers CLASS 2 TRANSFORMER - INPUT:120VAC @ 50/60Hz, OUTPUT:12VAC @ 40VA, QC's ON TOP

Industrial Transformers CLASS 2 TRANSFORMER - INPUT:120VAC @ 50/60Hz, OUTPUT:12VAC @ 40VA, QC's ON TOP

Buy Now Datasheet

Technical Specifications

  Triad Magnetics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Power Transformers Power Transformers Power Transformers Transformers Transformers
Product Number TCT40-03E07AE TCT40-03E07AE-ND TCT40-03E07AE 98M4358 TCT40-03E07AE
Product Name Class-2 Power Control Transformers Power Transformers Transformers - Power Transformers Class 2 Transformer Input Triad Magnetics Industrial Transformers
Transformer Type Industrial Control Transformer Power Transformer Laminated Core
Input Voltage 120 volts 120 volts 120 volts
Output Voltage 12 volts 12 volts 12 volts
Power Rating (VA) 40 VA 40 VA 40 VA
Unlock Full Specs
to access all available technical data