Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.
PWR XFMR LAMINATED 40VA CHAS MT
CLASS 2 TRANSFORMER - INPUT:240VAC @ 50/60Hz, OUTPUT: 24VAC @ 40VA, QCs ON TOP RoHS Compliant: Yes
Industrial Transformers CLASS 2 TRANSFORMER - INPUT:240VAC @ 50/60Hz, OUTPUT: 24VAC @ 40VA, QC's ON TOP
PWR XFMR LAMINATED 40VA CHAS MT
| Triad Magnetics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Transformers | Transformers | Power Transformers |
| Product Number | TCT40-02E07AE | TCT40-02E07AE-ND | 98M4356 | TCT40-02E07AE | TCT40-02E07AE |
| Product Name | Class-2 Power Control Transformers | Power Transformers | Class 2 Transformer Input Triad Magnetics | Industrial Transformers | Transformers - Power Transformers |
| Transformer Type | Industrial Control Transformer | Power Transformer | Laminated Core | ||
| Input Voltage | 240 volts | 240 volts | 240 volts | ||
| Output Voltage | 24 volts | 24 volts | 24 volts | ||
| Power Rating (VA) | 40 VA | 40 VA | 40 VA |