Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.
PWR XFMR LAMINATED 2.5VA CHAS MT
TRANSFORMER, CLASS 2, 10V, 2.5VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:10V; Power Rating:2.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:250mA RoHS Compliant: Yes
Industrial Transformers CLASS 2 CONTROL XFRMR - INPUT: 120 VAC @ 50/60 Hz; OUTPUT: 10 VAC @ 2.5 VA; QUICK CONNECT
PWR XFMR LAMINATED 2.5VA CHAS MT
| Triad Magnetics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Transformers | Transformers | Power Transformers |
| Product Number | TCT3-11E07AE | 237-1600-ND | 98M4353 | TCT3-11E07AE | TCT3-11E07AE |
| Product Name | Class-2 Power Control Transformers | Power Transformers | Transformer, Class 2, 10V, 2.5Va; Chassis Mount Transformer Type Triad Magnetics | Industrial Transformers | Transformers - Power Transformers |
| Transformer Type | Industrial Control Transformer | Power Transformer | Laminated Core | ||
| Input Voltage | 120 volts | 120 volts | 120 volts | ||
| Output Voltage | 10 volts | 10 volts | 10 volts | 10 volts | |
| Power Rating (VA) | 3 VA | 2.5 VA | 2.5 VA | ||
| Mounting | Chassis | Chassis |