Triad control transformers come with tamper resistant shrouds for safety and steel bracket welded to the bottom of the transformer for ease of mounting.
PWR XFMR LAMINATED 2.5VA CHAS MT
Industrial Transformers CONTROL TRANSFORMER 240V INPUT, 12V OUTPUT W/ QUICK CONNECTS
CHASSIS MOUNT TRANSFORMER, 2.5VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:12V; Power Rating:2.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:208mA RoHS Compliant: Yes
PWR XFMR LAMINATED 2.5VA CHAS MT
| Triad Magnetics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Transformers | Transformers | Power Transformers |
| Product Number | TCT3-04E07AE | 237-1601-ND | TCT3-04E07AE | 98M4352 | TCT3-04E07AE |
| Product Name | Class-2 Power Control Transformers | Power Transformers | Industrial Transformers | Chassis Mount Transformer, 2.5Va; Chassis Mount Transformer Type Triad Magnetics | Transformers - Power Transformers |
| Transformer Type | Industrial Control Transformer | Power Transformer | Laminated Core | ||
| Input Voltage | 240 volts | 240 volts | 240 volts | ||
| Output Voltage | 12 volts | 12 volts | 12 volts | 12 volts | |
| Power Rating (VA) | 3 VA | 2.5 VA | 2.5 VA | ||
| Mounting | Chassis | Chassis |