Triad Magnetics Miniature Impedance Matching Transformers - Red Spec SP-48

Description
Triad's high reliability audio transformers provide the durability and precision required in today's demanding designs. These Mil-T-27E Red Spec transformers are available for a wide variety of applications including Mil-Aero, Medical and Pro Audio.
Request a Quote Datasheet
Description
Triad's high reliability audio transformers provide the durability and precision required in today's demanding designs. These Mil-T-27E Red Spec transformers are available for a wide variety of applications including Mil-Aero, Medical and Pro Audio.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Impedance Matching Transformers - Red Spec - SP-48 - Triad Magnetics
Perris, California, United States
Miniature Impedance Matching Transformers - Red Spec
SP-48
Miniature Impedance Matching Transformers - Red Spec SP-48
Triad's high reliability audio transformers provide the durability and precision required in today's demanding designs. These Mil-T-27E Red Spec transformers are available for a wide variety of applications including Mil-Aero, Medical and Pro Audio.

Triad's high reliability audio transformers provide the durability and precision required in today's demanding designs. These Mil-T-27E Red Spec transformers are available for a wide variety of applications including Mil-Aero, Medical and Pro Audio.

Supplier's Site
Audio Transformers - 237-1146-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
237-1146-ND
Audio Transformers 237-1146-ND
7.5kCT Impedance Primary Ohms 12 Impedance Secondary Ohms 25:1 Audio Transformer 300Hz ~ 100kHz Through Hole

7.5kCT Impedance Primary Ohms 12 Impedance Secondary Ohms 25:1 Audio Transformer 300Hz ~ 100kHz Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
SP-48
Audio Transformers / Signal Transformers SP-48
Audio Transformers / Signal Transformers AUDIO XFMR 7.5Kct:12 1.0mADC 50mW ENCAPSULATED PCB MOUNT/SP-48

Audio Transformers / Signal Transformers AUDIO XFMR 7.5Kct:12 1.0mADC 50mW ENCAPSULATED PCB MOUNT/SP-48

Buy Now Datasheet
Shenzhen, China
Transformers - Audio Transformers
SP-48
Transformers - Audio Transformers SP-48
TRANSER 7.5K CT/ 12 OHM AUDIO

TRANSER 7.5K CT/ 12 OHM AUDIO

Supplier's Site
Audio Transformer; Turns Ratio Triad Magnetics - 88F4860 - Newark, An Avnet Company
Chicago, IL, United States
Audio Transformer; Turns Ratio Triad Magnetics
88F4860
Audio Transformer; Turns Ratio Triad Magnetics 88F4860
AUDIO TRANSFORMER; Turns Ratio:25:1; Primary Impedance:7.5kohm; Secondary Impedance:12ohm; Secondary Power:50mW; Frequency Max:100kHz; Isolation Voltage:1kV; Transformer Applications:High Reliability; DC Resistance Primary:796ohm RoHS Compliant: Yes

AUDIO TRANSFORMER; Turns Ratio:25:1; Primary Impedance:7.5kohm; Secondary Impedance:12ohm; Secondary Power:50mW; Frequency Max:100kHz; Isolation Voltage:1kV; Transformer Applications:High Reliability; DC Resistance Primary:796ohm RoHS Compliant: Yes

Supplier's Site Datasheet
Transformer, PC Audio;Pri:7500 Ohms (CT);Sec:12 Ohms (CT);MIL-T-27E;50mW;150VDC - 70218226 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, PC Audio;Pri:7500 Ohms (CT);Sec:12 Ohms (CT);MIL-T-27E;50mW;150VDC
70218226
Transformer, PC Audio;Pri:7500 Ohms (CT);Sec:12 Ohms (CT);MIL-T-27E;50mW;150VDC 70218226
RIAD high reliability audio transformers from Triad Magnetics provide the durability and precision required in today's demanding designs. These transformers are available for a wide variety of applications. The line of Red Spec audio transformers is designed and constructed to meet the rigid requirements of MIL-T-27E. These transformers feature an epoxy molded case, gold-plated leads and exceptional operation from 300 Hz to 100 kHz. Specifications. Frequency Response Ranges: 300 Hz to 100 kHz. Plug-in terminals are precision spaced to provide fixed mounting centers. Red Spec transformers are hi-pot tested at 1,000 VRMS. Working Voltage: 150 VDC. Red Spec transformers feature small footprint base dimensions of 0.30 by 0.41 inch.

RIAD high reliability audio transformers from Triad Magnetics provide the durability and precision required in today's demanding designs. These transformers are available for a wide variety of applications. The line of Red Spec audio transformers is designed and constructed to meet the rigid requirements of MIL-T-27E. These transformers feature an epoxy molded case, gold-plated leads and exceptional operation from 300 Hz to 100 kHz. Specifications. Frequency Response Ranges: 300 Hz to 100 kHz. Plug-in terminals are precision spaced to provide fixed mounting centers. Red Spec transformers are hi-pot tested at 1,000 VRMS. Working Voltage: 150 VDC. Red Spec transformers feature small footprint base dimensions of 0.30 by 0.41 inch.

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number SP-48 237-1146-ND SP-48 SP-48 88F4860 70218226
Product Name Miniature Impedance Matching Transformers - Red Spec Audio Transformers Audio Transformers / Signal Transformers Transformers - Audio Transformers Audio Transformer; Turns Ratio Triad Magnetics Transformer, PC Audio;Pri:7500 Ohms (CT);Sec:12 Ohms (CT);MIL-T-27E;50mW;150VDC
Category Signal Signal Signal Signal
Other Transformer Types / Applications Audio Audio Isolation; Audio Isolation
Standards RoHS; MIL-STD; Mil-T-27E
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Leaded World Series™ Power Transformers - VPL36-700 - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Isolation
Mounting Chassis
View Details
4 suppliers
PC Mount Split Pack™ Power Transformers - FS36-550 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers
CST25 Series 2.0 Ohm Max. Secondary DCR Current Sense Transformer - CST25-0100 - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Current-Sense; Isolation; Switch Mode Transformers
Operating Frequency 50 to 500000 Hz
View Details
5 suppliers