Triad Magnetics Miniature Impedance Matching Transformers - Red Spec SP-29

Description
Triad's high reliability audio transformers provide the durability and precision required in today's demanding designs. These Mil-T-27E Red Spec transformers are available for a wide variety of applications including Mil-Aero, Medical and Pro Audio.
Request a Quote Datasheet
Description
Triad's high reliability audio transformers provide the durability and precision required in today's demanding designs. These Mil-T-27E Red Spec transformers are available for a wide variety of applications including Mil-Aero, Medical and Pro Audio.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Impedance Matching Transformers - Red Spec - SP-29 - Triad Magnetics
Perris, California, United States
Miniature Impedance Matching Transformers - Red Spec
SP-29
Miniature Impedance Matching Transformers - Red Spec SP-29
Triad's high reliability audio transformers provide the durability and precision required in today's demanding designs. These Mil-T-27E Red Spec transformers are available for a wide variety of applications including Mil-Aero, Medical and Pro Audio.

Triad's high reliability audio transformers provide the durability and precision required in today's demanding designs. These Mil-T-27E Red Spec transformers are available for a wide variety of applications including Mil-Aero, Medical and Pro Audio.

Supplier's Site
Audio Transformers - 237-1143-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
237-1143-ND
Audio Transformers 237-1143-ND
10kCT Impedance Primary Ohms 500CT Impedance Secondary Ohms 4.47:1 Audio Transformer 300Hz ~ 100kHz Through Hole

10kCT Impedance Primary Ohms 500CT Impedance Secondary Ohms 4.47:1 Audio Transformer 300Hz ~ 100kHz Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
SP-29
Audio Transformers / Signal Transformers SP-29
Audio Transformers / Signal Transformers AUDIO XFMR 10Kct:500ct 1.0mADC 50mW ENCAPSULATED PCB MOUNT/SP-29

Audio Transformers / Signal Transformers AUDIO XFMR 10Kct:500ct 1.0mADC 50mW ENCAPSULATED PCB MOUNT/SP-29

Buy Now Datasheet
Transformer, 4.47 Triad Magnetics - 78K9543 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 4.47 Triad Magnetics
78K9543
Transformer, 4.47 Triad Magnetics 78K9543
TRANSFORMER, 4.47:1, 10K/500; Turns Ratio:4.47:1; Primary Impedance:10kohm; Secondary Impedance:500ohm; Secondary Power:50mW; Frequency Max:100kHz; Isolation Voltage:1kV; Transformer Applications:High Reliability; Frequency Min:300HzRoHS Compliant: Yes

TRANSFORMER, 4.47:1, 10K/500; Turns Ratio:4.47:1; Primary Impedance:10kohm; Secondary Impedance:500ohm; Secondary Power:50mW; Frequency Max:100kHz; Isolation Voltage:1kV; Transformer Applications:High Reliability; Frequency Min:300HzRoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Transformers - Audio Transformers
SP-29
Transformers - Audio Transformers SP-29
TRANSF 10K CT/500 CT AUDIO

TRANSF 10K CT/500 CT AUDIO

Supplier's Site
Transformer, PC Audio;Pri:10 K Ohms (CT);Sec:500 Ohms (CT);MIL-T-27E;25mW;150VDC - 70218229 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, PC Audio;Pri:10 K Ohms (CT);Sec:500 Ohms (CT);MIL-T-27E;25mW;150VDC
70218229
Transformer, PC Audio;Pri:10 K Ohms (CT);Sec:500 Ohms (CT);MIL-T-27E;25mW;150VDC 70218229
150 VDC, General Purpose Audio Transformers TRIAD high reliability audio transformers from Triad Magnetics provide the durability and precision required in today's demanding designs. These transformers are available for a wide variety of applications. The line of Red Spec audio transformers is designed and constructed to meet the rigid requirements of MIL-T-27E. These transformers feature an epoxy molded case, gold-plated leads and exceptional operation from 300 Hz to 100 kHz. Specifications. Frequency Response Ranges: 300 Hz to 100 kHz. Plug-in terminals are precision spaced to provide fixed mounting centers. Red Spec transformers are hi-pot tested at 1,000 V RMS . Working Voltage: 150 VDC. Red Spec transformers feature small footprint base dimensions of 0.30 by 0.41 inch. Triad high reliability audio transformers from Triad Magnetics provide the durability and precision required in today's demanding designs. These transformers are available for a wide variety of applications. The line of Red Spec audio transformers is designed and constructed to meet the rigid requirements of MIL-T-27E. These transformers feature an epoxy molded case, gold plated leads and exceptional operation from 300 Hz to 150 kHz.

150 VDC, General Purpose Audio Transformers
TRIAD high reliability audio transformers from Triad Magnetics provide the durability and precision required in today's demanding designs. These transformers are available for a wide variety of applications. The line of Red Spec audio transformers is designed and constructed to meet the rigid requirements of MIL-T-27E. These transformers feature an epoxy molded case, gold-plated leads and exceptional operation from 300 Hz to 100 kHz. Specifications. Frequency Response Ranges: 300 Hz to 100 kHz.
Plug-in terminals are precision spaced to provide fixed mounting centers. Red Spec transformers are hi-pot tested at 1,000 V RMS . Working Voltage: 150 VDC. Red Spec transformers feature small footprint base dimensions of 0.30 by 0.41 inch.
Triad high reliability audio transformers from Triad Magnetics provide the durability and precision required in today's demanding designs. These transformers are available for a wide variety of applications. The line of Red Spec audio transformers is designed and constructed to meet the rigid requirements of MIL-T-27E. These transformers feature an epoxy molded case, gold plated leads and exceptional operation from 300 Hz to 150 kHz.

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number SP-29 237-1143-ND SP-29 78K9543 SP-29 70218229
Product Name Miniature Impedance Matching Transformers - Red Spec Audio Transformers Audio Transformers / Signal Transformers Transformer, 4.47 Triad Magnetics Transformers - Audio Transformers Transformer, PC Audio;Pri:10 K Ohms (CT);Sec:500 Ohms (CT);MIL-T-27E;25mW;150VDC
Category Signal Signal Signal Signal
Other Transformer Types / Applications Audio Audio Isolation Isolation
Standards RoHS; MIL-STD; Mil-T-27E
Unlock Full Specs
to access all available technical data

Similar Products

Primary/Triple Output Secondaries PC Mount Power Transformer - F-165P - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting PCB/SMD
View Details
3 suppliers
PC Mount Flat Pack™ Power Transformers - FP120-20 - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting PCB/SMD
View Details
4 suppliers
302 Ohm Primary DC Resistance J Series Audio Transformer - A-79J - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Audio
View Details
4 suppliers
PC Mount Split Pack™ Power Transformers - FS36-030 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers