Triad Magnetics Miniature Impedance Matching Transformers - Red Spec SP-13

Description
Triad's high reliability audio transformers provide the durability and precision required in today's demanding designs. These Mil-T-27E Red Spec transformers are available for a wide variety of applications including Mil-Aero, Medical and Pro Audio.
Request a Quote Datasheet
Description
Triad's high reliability audio transformers provide the durability and precision required in today's demanding designs. These Mil-T-27E Red Spec transformers are available for a wide variety of applications including Mil-Aero, Medical and Pro Audio.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Impedance Matching Transformers - Red Spec - SP-13 - Triad Magnetics
Perris, California, United States
Miniature Impedance Matching Transformers - Red Spec
SP-13
Miniature Impedance Matching Transformers - Red Spec SP-13
Triad's high reliability audio transformers provide the durability and precision required in today's demanding designs. These Mil-T-27E Red Spec transformers are available for a wide variety of applications including Mil-Aero, Medical and Pro Audio.

Triad's high reliability audio transformers provide the durability and precision required in today's demanding designs. These Mil-T-27E Red Spec transformers are available for a wide variety of applications including Mil-Aero, Medical and Pro Audio.

Supplier's Site
Audio Transformers - 237-1139-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
237-1139-ND
Audio Transformers 237-1139-ND
25kCT, 20kCT Impedance Primary Ohms 1kCT, 800CT Impedance Secondary Ohms 5:1 Audio Transformer 300Hz ~ 100kHz Through Hole

25kCT, 20kCT Impedance Primary Ohms 1kCT, 800CT Impedance Secondary Ohms 5:1 Audio Transformer 300Hz ~ 100kHz Through Hole

Buy Now Datasheet
Shenzhen, China
Transformers - Audio Transformers
SP-13
Transformers - Audio Transformers SP-13
TRANSF 25K CT 20K CT/1K 800CT AU

TRANSF 25K CT 20K CT/1K 800CT AU

Supplier's Site
Transformer, Audio;Pri:25 K Ohms/20 K Ohms (CT), Sec:1 K Ohms/0.8 K Ohms (CT);PC - 70218224 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Audio;Pri:25 K Ohms/20 K Ohms (CT), Sec:1 K Ohms/0.8 K Ohms (CT);PC
70218224
Transformer, Audio;Pri:25 K Ohms/20 K Ohms (CT), Sec:1 K Ohms/0.8 K Ohms (CT);PC 70218224
RIAD high reliability audio transformers from Triad Magnetics provide the durability and precision required in today's demanding designs. These transformers are available for a wide variety of applications. The line of Red Spec audio transformers is designed and constructed to meet the rigid requirements of MIL-T-27E. These transformers feature an epoxy molded case, gold-plated leads and exceptional operation from 300 Hz to 100 kHz. Specifications. Frequency Response Ranges: 300 Hz to 100 kHz. Plug-in terminals are precision spaced to provide fixed mounting centers. Red Spec transformers are hi-pot tested at 1,000 VRMS. Working Voltage: 150 VDC. Red Spec transformers feature small footprint base dimensions of 0.30 by 0.41 inch.

RIAD high reliability audio transformers from Triad Magnetics provide the durability and precision required in today's demanding designs. These transformers are available for a wide variety of applications. The line of Red Spec audio transformers is designed and constructed to meet the rigid requirements of MIL-T-27E. These transformers feature an epoxy molded case, gold-plated leads and exceptional operation from 300 Hz to 100 kHz. Specifications. Frequency Response Ranges: 300 Hz to 100 kHz. Plug-in terminals are precision spaced to provide fixed mounting centers. Red Spec transformers are hi-pot tested at 1,000 VRMS. Working Voltage: 150 VDC. Red Spec transformers feature small footprint base dimensions of 0.30 by 0.41 inch.

Supplier's Site
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
SP-13
Audio Transformers / Signal Transformers SP-13
Audio Transformers / Signal Transformers AUDIO XFMR 25Kct:1Kct 0.5mADC 40mW ENCAPSULATED PCB MOUNT/SP-13

Audio Transformers / Signal Transformers AUDIO XFMR 25Kct:1Kct 0.5mADC 40mW ENCAPSULATED PCB MOUNT/SP-13

Buy Now Datasheet
Xfmr, Audio Frequency, 1Kvrms; Turns Ratio Triad Magnetics - 60K0315 - Newark, An Avnet Company
Chicago, IL, United States
Xfmr, Audio Frequency, 1Kvrms; Turns Ratio Triad Magnetics
60K0315
Xfmr, Audio Frequency, 1Kvrms; Turns Ratio Triad Magnetics 60K0315
XFMR, AUDIO FREQUENCY, 1KVRMS; Turns Ratio:5:1; Primary Impedance:25kohm; Secondary Impedance:1kohm; Secondary Power:40mW; Frequency Max:100kHz; Isolation Voltage:1kVrms; Transformer Applications:Digital Audio Data Transmission RoHS Compliant: Yes

XFMR, AUDIO FREQUENCY, 1KVRMS; Turns Ratio:5:1; Primary Impedance:25kohm; Secondary Impedance:1kohm; Secondary Power:40mW; Frequency Max:100kHz; Isolation Voltage:1kVrms; Transformer Applications:Digital Audio Data Transmission RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transformers Transformers Transformers Transformers Transformers Transformers
Product Number SP-13 237-1139-ND SP-13 70218224 SP-13 60K0315
Product Name Miniature Impedance Matching Transformers - Red Spec Audio Transformers Transformers - Audio Transformers Transformer, Audio;Pri:25 K Ohms/20 K Ohms (CT), Sec:1 K Ohms/0.8 K Ohms (CT);PC Audio Transformers / Signal Transformers Xfmr, Audio Frequency, 1Kvrms; Turns Ratio Triad Magnetics
Category Signal Signal Signal Signal
Other Transformer Types / Applications Audio Audio Isolation Digital; Isolation; Audio
Standards RoHS; MIL-STD; Mil-T-27E
Unlock Full Specs
to access all available technical data

Similar Products

CSE5 Series High Frequency Current Sense Transformers - CSE5-100701 - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Current-Sense
Operating Frequency 250000 Hz
View Details
4 suppliers
CST Series Low Frequency Current Sense Transformers - CST-1020 - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Current-Sense
Power Rating (VA) 0.0977 VA
View Details
6 suppliers