Triad Magnetics Isolation Transformer; Chassis Mount Transformer Type Triad Magnetics N68X

Description
ISOLATION TRANSFORMER; Chassis Mount Transformer Type:Safety Isolating; Secondary Voltages:115V; Power Rating:50VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:435mA RoHS Compliant: Yes
Datasheet
Description
ISOLATION TRANSFORMER; Chassis Mount Transformer Type:Safety Isolating; Secondary Voltages:115V; Power Rating:50VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:435mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation Transformer; Chassis Mount Transformer Type Triad Magnetics - 18M9252 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Transformer; Chassis Mount Transformer Type Triad Magnetics
18M9252
Isolation Transformer; Chassis Mount Transformer Type Triad Magnetics 18M9252
ISOLATION TRANSFORMER; Chassis Mount Transformer Type:Safety Isolating; Secondary Voltages:115V; Power Rating:50VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:435mA RoHS Compliant: Yes

ISOLATION TRANSFORMER; Chassis Mount Transformer Type:Safety Isolating; Secondary Voltages:115V; Power Rating:50VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Single Secondary; Current Rating:435mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 18M9252
Product Name Isolation Transformer; Chassis Mount Transformer Type Triad Magnetics
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A13-M6-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 220 to 480 volts
Power Rating (VA) 2000 VA
View Details
ETH1-230 High Power PoE+ PoE++ Signal Path Magnetics - ETH1-230L ETH1-230LD - Coilcraft, Inc.
Specs
Category Power; Signal
Cooling Method Air
Other Transformer Types / Applications Isolation
View Details
SCB13 SCB14 1000kVA 3 Phase Distribution Transformer Dry Type SCB 33KV 20KV 10KV/0.4KV Transformer for Industry Commerce - No.1601730018163 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
View Details