Triad Magnetics Step-Up/step-Down Auto Transformer; Voltage Function Triad Magnetics N11-MG

Description
STEP-UP/STEP-DOWN AUTO TRANSFORMER; Voltage Function:Step-Down; Input Voltage:230V; Output Voltage:115V; Power Rating:2kVA; Output Current:17.4A; Isolation Voltage:1.5kV; Transformer Mounting:Chassis Mount; Product Range:N Series RoHS Compliant: Yes
Datasheet
Description
STEP-UP/STEP-DOWN AUTO TRANSFORMER; Voltage Function:Step-Down; Input Voltage:230V; Output Voltage:115V; Power Rating:2kVA; Output Current:17.4A; Isolation Voltage:1.5kV; Transformer Mounting:Chassis Mount; Product Range:N Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Step-Up/step-Down Auto Transformer; Voltage Function Triad Magnetics - 66K9549 - Newark, An Avnet Company
Chicago, IL, United States
Step-Up/step-Down Auto Transformer; Voltage Function Triad Magnetics
66K9549
Step-Up/step-Down Auto Transformer; Voltage Function Triad Magnetics 66K9549
STEP-UP/STEP-DOWN AUTO TRANSFORMER; Voltage Function:Step-Down; Input Voltage:230V; Output Voltage:115V; Power Rating:2kVA; Output Current:17.4A; Isolation Voltage:1.5kV; Transformer Mounting:Chassis Mount; Product Range:N Series RoHS Compliant: Yes

STEP-UP/STEP-DOWN AUTO TRANSFORMER; Voltage Function:Step-Down; Input Voltage:230V; Output Voltage:115V; Power Rating:2kVA; Output Current:17.4A; Isolation Voltage:1.5kV; Transformer Mounting:Chassis Mount; Product Range:N Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 66K9549
Product Name Step-Up/step-Down Auto Transformer; Voltage Function Triad Magnetics
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 5-1611461-1 - TE Connectivity
Specs
Mounting Foot
Standards RoHS; Not Yet Reviewed for EU ELV
Power Rating (VA) 50 VA
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Category Power
Other Transformer Types / Applications Isolation
Operating Frequency 50 to 60 Hz
View Details