Triad Magnetics Step-Up/step-Down Auto Transformer; Voltage Function Triad Magnetics N1000MG

Description
STEP-UP/STEP-DOWN AUTO TRANSFORMER; Voltage Function:Step-Up; Input Voltage:115V; Output Voltage:230V; Power Rating:1kVA; Output Current:4.35A; Isolation Voltage:1.5kV; Transformer Mounting:Chassis Mount; Product Range:N Series RoHS Compliant: Yes
Datasheet
Description
STEP-UP/STEP-DOWN AUTO TRANSFORMER; Voltage Function:Step-Up; Input Voltage:115V; Output Voltage:230V; Power Rating:1kVA; Output Current:4.35A; Isolation Voltage:1.5kV; Transformer Mounting:Chassis Mount; Product Range:N Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Step-Up/step-Down Auto Transformer; Voltage Function Triad Magnetics - 81F2441 - Newark, An Avnet Company
Chicago, IL, United States
Step-Up/step-Down Auto Transformer; Voltage Function Triad Magnetics
81F2441
Step-Up/step-Down Auto Transformer; Voltage Function Triad Magnetics 81F2441
STEP-UP/STEP-DOWN AUTO TRANSFORMER; Voltage Function:Step-Up; Input Voltage:115V; Output Voltage:230V; Power Rating:1kVA; Output Current:4.35A; Isolation Voltage:1.5kV; Transformer Mounting:Chassis Mount; Product Range:N Series RoHS Compliant: Yes

STEP-UP/STEP-DOWN AUTO TRANSFORMER; Voltage Function:Step-Up; Input Voltage:115V; Output Voltage:230V; Power Rating:1kVA; Output Current:4.35A; Isolation Voltage:1.5kV; Transformer Mounting:Chassis Mount; Product Range:N Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 81F2441
Product Name Step-Up/step-Down Auto Transformer; Voltage Function Triad Magnetics
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Step Down Transformers - 1672327-7 - TE Connectivity
Specs
Mounting PCB/SMD; Printed Circuit Board
Standards RoHS; EU ELV Compliant
Power Rating (VA) 36 VA
View Details
PCB Transformers - 1739715 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Through hole
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details