Triad isolation transformers are power transformers for isolating equipment from direct connection to the power line. They are offered in a variety of voltages and case types. Triad isolation transformers are also offered in hospital type (designed with an MD suffix) which are designed and constructed to meet the low leakage current requirements for today’s medical equipment. The transformers are constructed with nonconcentrically wound coils. The primary and secondary are wound on separate more arbors, then assembled on a laminate core side-by-side separated by insulation. This prevents electrical connection, under normal or overload conditions, between the primary and secondary windings. These hospital type units are offered with a resettable circuit breaker, providing protection from overload and short circuit conditions. less
XFRMR ISOL 115V 230V-115V 50VA
Isolation transformers are power transformers for isolating equipment from direct connection to the power line. They are offered in a variety of voltage and case types. TRIAD isolation transformers are also offered in a hospital type (designated with an MD suffix), which are designed and constructed to meet the low leakage current requirements for today's medical equipment. The transformers are constructed with nonconcentrically precision-wound coils. The primary and secondary are precision wound on separate arbors, then assembled on a laminate core side by side separated by insulation. This prevents electrical connection, under normal or overload conditions, between the primary and secondary windings. These hospital type units are offered with a resettable circuit breaker, providing protection from overload and short circuit conditions. G suffix denotes ground.
TRANSFORMER ISOL 50VA 115/230VAC
| Triad Magnetics | DigiKey | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Transformers | Transformers | Transformers |
| Product Number | N-68X | 237-1624-ND | 70218526 | N-68X |
| Product Name | Isolation Power Transformers | Isolation Transformers and Autotransformers, Step Up, Step Down | Transformer;Isolation;Pri:115 to 230VAC, Sec:115VAC;50/60Hz;50VA;1500Vrms | Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down |
| Transformer Type | Isolation | |||
| Construction | SplitCore | |||
| Input Voltage | 115 to 230 volts | 115 to 230 volts | 115 to 230 volts | |
| Output Voltage | 115 volts | 115 volts | ||
| Secondary Current Rating | 0.4350 amps |