Triad Magnetics Isolation Power Transformers N-55MG

Description
Triad isolation transformers are power transformers for isolating equipment from direct connection to the power line. They are offered in a variety of voltages and case types. Triad isolation transformers are also offered in hospital type (designed with an MD suffix) which are designed and constructed to meet the low leakage current requirements for today’s medical equipment. The transformers are constructed with nonconcentrically wound coils. The primary and secondary are wound on separate more arbors, then assembled on a laminate core side-by-side separated by insulation. This prevents electrical connection, under normal or overload conditions, between the primary and secondary windings. These hospital type units are offered with a resettable circuit breaker, providing protection from overload and short circuit conditions. less
Request a Quote Datasheet
Description
Triad isolation transformers are power transformers for isolating equipment from direct connection to the power line. They are offered in a variety of voltages and case types. Triad isolation transformers are also offered in hospital type (designed with an MD suffix) which are designed and constructed to meet the low leakage current requirements for today’s medical equipment. The transformers are constructed with nonconcentrically wound coils. The primary and secondary are wound on separate more arbors, then assembled on a laminate core side-by-side separated by insulation. This prevents electrical connection, under normal or overload conditions, between the primary and secondary windings. These hospital type units are offered with a resettable circuit breaker, providing protection from overload and short circuit conditions. less
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation Power Transformers - N-55MG - Triad Magnetics
Perris, California, United States
Isolation Power Transformers
N-55MG
Isolation Power Transformers N-55MG
Triad isolation transformers are power transformers for isolating equipment from direct connection to the power line. They are offered in a variety of voltages and case types. Triad isolation transformers are also offered in hospital type (designed with an MD suffix) which are designed and constructed to meet the low leakage current requirements for today’s medical equipment. The transformers are constructed with nonconcentrically wound coils. The primary and secondary are wound on separate more arbors, then assembled on a laminate core side-by-side separated by insulation. This prevents electrical connection, under normal or overload conditions, between the primary and secondary windings. These hospital type units are offered with a resettable circuit breaker, providing protection from overload and short circuit conditions. less

Triad isolation transformers are power transformers for isolating equipment from direct connection to the power line. They are offered in a variety of voltages and case types. Triad isolation transformers are also offered in hospital type (designed with an MD suffix) which are designed and constructed to meet the low leakage current requirements for today’s medical equipment. The transformers are constructed with nonconcentrically wound coils. The primary and secondary are wound on separate more arbors, then assembled on a laminate core side-by-side separated by insulation. This prevents electrical connection, under normal or overload conditions, between the primary and secondary windings. These hospital type units are offered with a resettable circuit breaker, providing protection from overload and short circuit conditions. less

Supplier's Site
Isolation Transformers and Autotransformers, Step Up, Step Down - 237-1863-ND - DigiKey
Thief River Falls, MN, United States
Isolation Transformers and Autotransformers, Step Up, Step Down
237-1863-ND
Isolation Transformers and Autotransformers, Step Up, Step Down 237-1863-ND
XFRMR ISOL 115V TO 115V 250VA

XFRMR ISOL 115V TO 115V 250VA

Buy Now Datasheet
Transformer;Isolation;Pri/Sec:115VAC;50/60Hz;250VA;1500Vrms;3-15/16In.W;5In.D - 70218550 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;Isolation;Pri/Sec:115VAC;50/60Hz;250VA;1500Vrms;3-15/16In.W;5In.D
70218550
Transformer;Isolation;Pri/Sec:115VAC;50/60Hz;250VA;1500Vrms;3-15/16In.W;5In.D 70218550
Isolation transformers are power transformers for isolating equipment from direct connection to the power line. They are offered in a variety of voltage and case types. TRIAD isolation transformers are also offered in a hospital type (designated with an MD suffix), which are designed and constructed to meet the low leakage current requirements for today's medical equipment. The transformers are constructed with nonconcentrically precision-wound coils. The primary and secondary are precision wound on separate arbors, then assembled on a laminate core side by side separated by insulation. This prevents electrical connection, under normal or overload conditions, between the primary and secondary windings. These hospital type units are offered with a resettable circuit breaker, providing protection from overload and short circuit conditions. G suffix denotes ground.

Isolation transformers are power transformers for isolating equipment from direct connection to the power line. They are offered in a variety of voltage and case types. TRIAD isolation transformers are also offered in a hospital type (designated with an MD suffix), which are designed and constructed to meet the low leakage current requirements for today's medical equipment. The transformers are constructed with nonconcentrically precision-wound coils. The primary and secondary are precision wound on separate arbors, then assembled on a laminate core side by side separated by insulation. This prevents electrical connection, under normal or overload conditions, between the primary and secondary windings. These hospital type units are offered with a resettable circuit breaker, providing protection from overload and short circuit conditions. G suffix denotes ground.

Supplier's Site
Transformer, Iso, 115V, 250Va; Chassis Mount Transformer Type Triad Magnetics - 73H2133 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 115V, 250Va; Chassis Mount Transformer Type Triad Magnetics
73H2133
Transformer, Iso, 115V, 250Va; Chassis Mount Transformer Type Triad Magnetics 73H2133
TRANSFORMER, ISO, 115V, 250VA; Chassis Mount Transformer Type:Safety Isolating; Secondary Voltages:115V; Power Rating:250VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2.17A RoHS Compliant: Yes

TRANSFORMER, ISO, 115V, 250VA; Chassis Mount Transformer Type:Safety Isolating; Secondary Voltages:115V; Power Rating:250VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2.17A RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
N-55MG
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down N-55MG
TRANSFORMER ISOL

TRANSFORMER ISOL

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Power Transformers Transformers Transformers Transformers Transformers
Product Number N-55MG 237-1863-ND 70218550 73H2133 N-55MG
Product Name Isolation Power Transformers Isolation Transformers and Autotransformers, Step Up, Step Down Transformer;Isolation;Pri/Sec:115VAC;50/60Hz;250VA;1500Vrms;3-15/16In.W;5In.D Transformer, Iso, 115V, 250Va; Chassis Mount Transformer Type Triad Magnetics Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
Transformer Type Isolation
Input Voltage 115 volts 115 volts 115 volts 115 volts
Output Voltage 115 volts 115 volts 115 volts
Secondary Current Rating 2.17 amps
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Power Transformers - F36-350 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 18 volts
View Details
4 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F10-250-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 5 volts
View Details
4 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - FS16-150-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 8 volts
View Details
4 suppliers