Triad autotransformers are single winding transformers in which the primary coil is a fraction of the entire winding for voltage step-up or the secondary coil is a fraction of the entire winding for voltage step-down. In ordinary double wound power transformers, the primary and secondary are isolated and all the power is transferred by induction. In autotransformers, part of the power is transferred conductively through the windings. Triad autotransformers come in a variety of configurations, more case types and output watts (VA) ratings in excess of 2,000 watts. A universal isolation/autotransf
XFRMR NON-ISOL 230V-115V 150VA
STEP-UP/STEP-DOWN AUTO TRANSFORMER; Voltage Function:Step-Down; Input Voltage:230V; Output Voltage:115V; Power Rating:150VA; Output Current:1.3A; Isolation Voltage:1.5kV; Transformer Mounting:Chassis Mount; Product Range:N Series RoHS Compliant: Yes
AUTOTRANSFORMER NON-ISOL 150 VA
| Triad Magnetics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Transformers | Transformers | Transformers |
| Product Number | N-4MG | 237-1857-ND | 96B6783 | N-4MG |
| Product Name | Autotransformer Power Transformers | Isolation Transformers and Autotransformers, Step Up, Step Down | Step-Up/step-Down Auto Transformer; Voltage Function Triad Magnetics | Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down |
| Transformer Type | Autotransformer; Industrial Control Transformer; Isolation | |||
| Input Voltage | 230 volts | 230 volts | 230 volts | 230 volts |
| Output Voltage | 115 volts | 115 volts | ||
| Secondary Current Rating | 1.3 amps |