Triad Magnetics Autotransformer Power Transformers N-2X

Description
Triad autotransformers are single winding transformers in which the primary coil is a fraction of the entire winding for voltage step-up or the secondary coil is a fraction of the entire winding for voltage step-down. In ordinary double wound power transformers, the primary and secondary are isolated and all the power is transferred by induction. In autotransformers, part of the power is transferred conductively through the windings. Triad autotransformers come in a variety of configurations, more case types and output watts (VA) ratings in excess of 2,000 watts. A universal isolation/autotransf ormer/voltage control model is available with up to a 4,000 output watts rating when operated as an autotransformer. less
Request a Quote Datasheet
Description
Triad autotransformers are single winding transformers in which the primary coil is a fraction of the entire winding for voltage step-up or the secondary coil is a fraction of the entire winding for voltage step-down. In ordinary double wound power transformers, the primary and secondary are isolated and all the power is transferred by induction. In autotransformers, part of the power is transferred conductively through the windings. Triad autotransformers come in a variety of configurations, more case types and output watts (VA) ratings in excess of 2,000 watts. A universal isolation/autotransf ormer/voltage control model is available with up to a 4,000 output watts rating when operated as an autotransformer. less
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Autotransformer Power Transformers - N-2X - Triad Magnetics
Perris, California, United States
Autotransformer Power Transformers
N-2X
Autotransformer Power Transformers N-2X
Triad autotransformers are single winding transformers in which the primary coil is a fraction of the entire winding for voltage step-up or the secondary coil is a fraction of the entire winding for voltage step-down. In ordinary double wound power transformers, the primary and secondary are isolated and all the power is transferred by induction. In autotransformers, part of the power is transferred conductively through the windings. Triad autotransformers come in a variety of configurations, more case types and output watts (VA) ratings in excess of 2,000 watts. A universal isolation/autotransf ormer/voltage control model is available with up to a 4,000 output watts rating when operated as an autotransformer. less

Triad autotransformers are single winding transformers in which the primary coil is a fraction of the entire winding for voltage step-up or the secondary coil is a fraction of the entire winding for voltage step-down. In ordinary double wound power transformers, the primary and secondary are isolated and all the power is transferred by induction. In autotransformers, part of the power is transferred conductively through the windings. Triad autotransformers come in a variety of configurations, more case types and output watts (VA) ratings in excess of 2,000 watts. A universal isolation/autotransformer/voltage control model is available with up to a 4,000 output watts rating when operated as an autotransformer. less

Supplier's Site
Isolation Transformers and Autotransformers, Step Up, Step Down - 237-1854-ND - DigiKey
Thief River Falls, MN, United States
Isolation Transformers and Autotransformers, Step Up, Step Down
237-1854-ND
Isolation Transformers and Autotransformers, Step Up, Step Down 237-1854-ND
XFRMR NON-ISOL 230V-115V 100VA

XFRMR NON-ISOL 230V-115V 100VA

Buy Now Datasheet
Transformer, 100Va, 230V, 115V, 0.87A; Voltage Function Triad Magnetics - 78K8607 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 100Va, 230V, 115V, 0.87A; Voltage Function Triad Magnetics
78K8607
Transformer, 100Va, 230V, 115V, 0.87A; Voltage Function Triad Magnetics 78K8607
TRANSFORMER, 100VA, 230V, 115V, 0.87A; Voltage Function:Step-Down; Input Voltage:230V; Output Voltage:115V; Power Rating:100VA; Output Current:870mA; Isolation Voltage:1.5kV; Transformer Mounting:Chassis Mount; Product Range:N SeriesRoHS Compliant: Yes

TRANSFORMER, 100VA, 230V, 115V, 0.87A; Voltage Function:Step-Down; Input Voltage:230V; Output Voltage:115V; Power Rating:100VA; Output Current:870mA; Isolation Voltage:1.5kV; Transformer Mounting:Chassis Mount; Product Range:N SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Transformer, Step-Down;100VA;230VAC Vi;115VAC Vo;0.87A Io;2-5/8In.H;4In.W;2.1lbs - 70218530 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Step-Down;100VA;230VAC Vi;115VAC Vo;0.87A Io;2-5/8In.H;4In.W;2.1lbs
70218530
Transformer, Step-Down;100VA;230VAC Vi;115VAC Vo;0.87A Io;2-5/8In.H;4In.W;2.1lbs 70218530
TRIAD autotransformers are single winding transformers in which the primary coil is a fraction of the entire winding for voltage step-up or the secondary coil is a fraction of the entire winding for voltage step-down. In ordinary double wound power transformers, the primary and secondary are isolated and all the power is transferred by induction. In autotransformers, part of the power is transferred conductively through the windings. TRIAD autotransformers come in a variety of configurations, case types and output watts (VA) ratings in excess of 2000 watts.

TRIAD autotransformers are single winding transformers in which the primary coil is a fraction of the entire winding for voltage step-up or the secondary coil is a fraction of the entire winding for voltage step-down. In ordinary double wound power transformers, the primary and secondary are isolated and all the power is transferred by induction. In autotransformers, part of the power is transferred conductively through the windings. TRIAD autotransformers come in a variety of configurations, case types and output watts (VA) ratings in excess of 2000 watts.

Supplier's Site
Shenzhen, China
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
N-2X
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down N-2X
AUTOTRANSFORMER NON-ISOL 100 VA

AUTOTRANSFORMER NON-ISOL 100 VA

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Power Transformers Transformers Transformers Transformers Transformers
Product Number N-2X 237-1854-ND 78K8607 70218530 N-2X
Product Name Autotransformer Power Transformers Isolation Transformers and Autotransformers, Step Up, Step Down Transformer, 100Va, 230V, 115V, 0.87A; Voltage Function Triad Magnetics Transformer, Step-Down;100VA;230VAC Vi;115VAC Vo;0.87A Io;2-5/8In.H;4In.W;2.1lbs Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
Transformer Type Autotransformer; Industrial Control Transformer; Isolation
Input Voltage 230 volts 230 volts 230 volts 230 volts 230 volts
Output Voltage 115 volts 115 volts 115 volts
Secondary Current Rating 0.8700 amps
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Dual Primary, Dual Secondaries PC Mount Power Transformers - F-367P - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
3 suppliers
Chassis Mount Leaded World Series™ Power Transformers - VPL2-4000 - Triad Magnetics
Specs
Transformer Type Isolation
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
4 suppliers
PC Mount Split Pack™ Power Transformers - F56-350 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 28 volts
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - F6-36 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 30 VA
View Details
5 suppliers