Triad isolation transformers are power transformers for isolating equipment from direct connection to the power line. They are offered in a variety of voltages and case types. Triad isolation transformers are also offered in hospital type (designed with an MD suffix) which are designed and constructed to meet the low leakage current requirements for today’s medical equipment. The transformers are constructed with nonconcentrically wound coils. The primary and secondary are wound on separate more arbors, then assembled on a laminate core side-by-side separated by insulation. This prevents electrical connection, under normal or overload conditions, between the primary and secondary windings. These hospital type units are offered with a resettable circuit breaker, providing protection from overload and short circuit conditions. less
XFRMR ISOL 230V TO 115V 1000VA
POWER XFMR 115V@8.7A 230V CHASSIS MOUNT w/AC GROUND CORD & SOCKET RoHS Compliant: Yes
TRANSFORMER ISOL
| Triad Magnetics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Transformers | Power Transformers | Transformers |
| Product Number | N-259MG | 237-1853-ND | 08C5330 | N-259MG |
| Product Name | Isolation Power Transformers | Isolation Transformers and Autotransformers, Step Up, Step Down | Power Xfmr 115V@8.7A 230V Chassis Mount W/ac Ground Cord & Socket Rohs Compliant Triad Magnetics | Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down |
| Transformer Type | Isolation | |||
| Input Voltage | 230 volts | 230 volts | 230 volts | |
| Output Voltage | 115 volts | |||
| Secondary Current Rating | 8.7 amps |