Triad Magnetics Autotransformer Power Transformers N-1X

Description
Triad autotransformers are single winding transformers in which the primary coil is a fraction of the entire winding for voltage step-up or the secondary coil is a fraction of the entire winding for voltage step-down. In ordinary double wound power transformers, the primary and secondary are isolated and all the power is transferred by induction. In autotransformers, part of the power is transferred conductively through the windings. Triad autotransformers come in a variety of configurations, more case types and output watts (VA) ratings in excess of 2,000 watts. A universal isolation/autotransf ormer/voltage control model is available with up to a 4,000 output watts rating when operated as an autotransformer. less
Request a Quote Datasheet
Description
Triad autotransformers are single winding transformers in which the primary coil is a fraction of the entire winding for voltage step-up or the secondary coil is a fraction of the entire winding for voltage step-down. In ordinary double wound power transformers, the primary and secondary are isolated and all the power is transferred by induction. In autotransformers, part of the power is transferred conductively through the windings. Triad autotransformers come in a variety of configurations, more case types and output watts (VA) ratings in excess of 2,000 watts. A universal isolation/autotransf ormer/voltage control model is available with up to a 4,000 output watts rating when operated as an autotransformer. less
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Autotransformer Power Transformers - N-1X - Triad Magnetics
Perris, California, United States
Autotransformer Power Transformers
N-1X
Autotransformer Power Transformers N-1X
Triad autotransformers are single winding transformers in which the primary coil is a fraction of the entire winding for voltage step-up or the secondary coil is a fraction of the entire winding for voltage step-down. In ordinary double wound power transformers, the primary and secondary are isolated and all the power is transferred by induction. In autotransformers, part of the power is transferred conductively through the windings. Triad autotransformers come in a variety of configurations, more case types and output watts (VA) ratings in excess of 2,000 watts. A universal isolation/autotransf ormer/voltage control model is available with up to a 4,000 output watts rating when operated as an autotransformer. less

Triad autotransformers are single winding transformers in which the primary coil is a fraction of the entire winding for voltage step-up or the secondary coil is a fraction of the entire winding for voltage step-down. In ordinary double wound power transformers, the primary and secondary are isolated and all the power is transferred by induction. In autotransformers, part of the power is transferred conductively through the windings. Triad autotransformers come in a variety of configurations, more case types and output watts (VA) ratings in excess of 2,000 watts. A universal isolation/autotransformer/voltage control model is available with up to a 4,000 output watts rating when operated as an autotransformer. less

Supplier's Site
Isolation Transformers and Autotransformers, Step Up, Step Down - 237-1849-ND - DigiKey
Thief River Falls, MN, United States
Isolation Transformers and Autotransformers, Step Up, Step Down
237-1849-ND
Isolation Transformers and Autotransformers, Step Up, Step Down 237-1849-ND
XFRMR NON-ISOL 230V TO 115V 50VA

XFRMR NON-ISOL 230V TO 115V 50VA

Buy Now Datasheet
Transformer, Step-Down;50VA;230VAC Vi;115VAC Vo;0.435A Io;2-9/32In.H;3-11/16In.W - 70218529 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer, Step-Down;50VA;230VAC Vi;115VAC Vo;0.435A Io;2-9/32In.H;3-11/16In.W
70218529
Transformer, Step-Down;50VA;230VAC Vi;115VAC Vo;0.435A Io;2-9/32In.H;3-11/16In.W 70218529
TRIAD autotransformers are single winding transformers in which the primary coil is a fraction of the entire winding for voltage step-up or the secondary coil is a fraction of the entire winding for voltage step-down. In ordinary double wound power transformers, the primary and secondary are isolated and all the power is transferred by induction. In autotransformers, part of the power is transferred conductively through the windings. TRIAD autotransformers come in a variety of configurations, case types and output watts (VA) ratings in excess of 2000 watts.

TRIAD autotransformers are single winding transformers in which the primary coil is a fraction of the entire winding for voltage step-up or the secondary coil is a fraction of the entire winding for voltage step-down. In ordinary double wound power transformers, the primary and secondary are isolated and all the power is transferred by induction. In autotransformers, part of the power is transferred conductively through the windings. TRIAD autotransformers come in a variety of configurations, case types and output watts (VA) ratings in excess of 2000 watts.

Supplier's Site
Transformer, 50Va, 230V, 115V, 0.435A; Voltage Function Triad Magnetics - 78K8606 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 50Va, 230V, 115V, 0.435A; Voltage Function Triad Magnetics
78K8606
Transformer, 50Va, 230V, 115V, 0.435A; Voltage Function Triad Magnetics 78K8606
TRANSFORMER, 50VA, 230V, 115V, 0.435A; Voltage Function:Step-Down; Input Voltage:230V; Output Voltage:115V; Power Rating:50VA; Output Current:435mA; Isolation Voltage:1.5kV; Transformer Mounting:Chassis Mount; Product Range:N Series RoHS Compliant: Yes

TRANSFORMER, 50VA, 230V, 115V, 0.435A; Voltage Function:Step-Down; Input Voltage:230V; Output Voltage:115V; Power Rating:50VA; Output Current:435mA; Isolation Voltage:1.5kV; Transformer Mounting:Chassis Mount; Product Range:N Series RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
N-1X
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down N-1X
AUTOTRANSFORMER NON-ISOL 50 VA

AUTOTRANSFORMER NON-ISOL 50 VA

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Power Transformers Transformers Transformers Transformers Transformers
Product Number N-1X 237-1849-ND 70218529 78K8606 N-1X
Product Name Autotransformer Power Transformers Isolation Transformers and Autotransformers, Step Up, Step Down Transformer, Step-Down;50VA;230VAC Vi;115VAC Vo;0.435A Io;2-9/32In.H;3-11/16In.W Transformer, 50Va, 230V, 115V, 0.435A; Voltage Function Triad Magnetics Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
Transformer Type Autotransformer; Industrial Control Transformer; Isolation
Input Voltage 230 volts 230 volts 230 volts 230 volts 230 volts
Output Voltage 115 volts 115 volts 115 volts
Secondary Current Rating 0.4350 amps
Category Signal Signal
Unlock Full Specs
to access all available technical data