Triad Magnetics Audio Transformers MET-46-T

Description
600 Impedance Primary Ohms 600 Impedance Secondary Ohms 1:1 Audio Transformer 300Hz ~ 3.5kHz Through Hole
Request a Quote
Description
600 Impedance Primary Ohms 600 Impedance Secondary Ohms 1:1 Audio Transformer 300Hz ~ 3.5kHz Through Hole
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Audio Transformer, part number 55X4629, features a 1:1 turns ratio with both primary and secondary impedances of 600 ohms. It is designed for a maximum power level of 50 mW and has a frequency response of +1.0 dB from 300 Hz to 3.5 kHz at 0 dBm, with a minimum longitudinal balance of 60 dB at 1 kHz. The transformer is constructed with precision spaced plug-in terminals for fixed mounting and an epoxy molded case that includes a recess for solder inspection. It has a DC resistance of 85 ohms in the primary winding and is RoHS compliant as of February 2005. The isolation voltage is rated at 1500 VRMS for one second during the primary-secondary hipot test. This transformer is suitable for various audio applications requiring reliability and precision.

Datasheet Summary
Powered by GS/AI

The Audio Transformer, part number 55X4629, features a 1:1 turns ratio with both primary and secondary impedances of 600 ohms. It is designed for a maximum power level of 50 mW and has a frequency response of +1.0 dB from 300 Hz to 3.5 kHz at 0 dBm, with a minimum longitudinal balance of 60 dB at 1 kHz. The transformer is constructed with precision spaced plug-in terminals for fixed mounting and an epoxy molded case that includes a recess for solder inspection. It has a DC resistance of 85 ohms in the primary winding and is RoHS compliant as of February 2005. The isolation voltage is rated at 1500 VRMS for one second during the primary-secondary hipot test. This transformer is suitable for various audio applications requiring reliability and precision.

Suppliers

Company
Product
Description
Supplier Links
Audio Transformers - 237-1470-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
237-1470-ND
Audio Transformers 237-1470-ND
600 Impedance Primary Ohms 600 Impedance Secondary Ohms 1:1 Audio Transformer 300Hz ~ 3.5kHz Through Hole

600 Impedance Primary Ohms 600 Impedance Secondary Ohms 1:1 Audio Transformer 300Hz ~ 3.5kHz Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Transformers / Signal Transformers
MET-46-T
Audio Transformers / Signal Transformers MET-46-T
Audio Transformers / Signal Transformers IMPEDANCE MATCHING TRANSFORMER - 600 to 600

Audio Transformers / Signal Transformers IMPEDANCE MATCHING TRANSFORMER - 600 to 600

Buy Now Datasheet
Shenzhen, China
Transformers - Audio Transformers
MET-46-T
Transformers - Audio Transformers MET-46-T
TEL TRANS 600:600 3.0MADC

TEL TRANS 600:600 3.0MADC

Supplier's Site
Audio Transformer, 600 Ohm, Through Hole; Turns Ratio Triad Magnetics - 55X4629 - Newark, An Avnet Company
Chicago, IL, United States
Audio Transformer, 600 Ohm, Through Hole; Turns Ratio Triad Magnetics
55X4629
Audio Transformer, 600 Ohm, Through Hole; Turns Ratio Triad Magnetics 55X4629
AUDIO TRANSFORMER, 600 OHM, THROUGH HOLE; Turns Ratio:1:1; Primary Impedance:600ohm; Secondary Impedance:600ohm; Secondary Power:50mW; Frequency Max:100kHz; Isolation Voltage:1.5kV; DC Resistance Primary:85ohm; Frequency Min:300Hz RoHS Compliant: Yes

AUDIO TRANSFORMER, 600 OHM, THROUGH HOLE; Turns Ratio:1:1; Primary Impedance:600ohm; Secondary Impedance:600ohm; Secondary Power:50mW; Frequency Max:100kHz; Isolation Voltage:1.5kV; DC Resistance Primary:85ohm; Frequency Min:300Hz RoHS Compliant: Yes

Supplier's Site Datasheet
Audio Transformers - MET-46-T - ODG (Origin Data Global)
Shenzhen, China
Audio Transformers
MET-46-T
Audio Transformers MET-46-T
TEL TRANS 600:600 3.0MADC

TEL TRANS 600:600 3.0MADC

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number 237-1470-ND MET-46-T MET-46-T 55X4629 MET-46-T
Product Name Audio Transformers Audio Transformers / Signal Transformers Transformers - Audio Transformers Audio Transformer, 600 Ohm, Through Hole; Turns Ratio Triad Magnetics Audio Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

CST206/CST306 Series High Frequency Current Sense Transformers - CST206-1T - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Current-Sense; Switch Mode Transformers
Operating Frequency 20 to 200000 Hz
View Details
4 suppliers
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Auto Transformers for Use with American Equipment -  - Majestic Transformer Co.
Specs
Other Transformer Types / Applications Autotransformer
View Details
1:4 CORE & WIRE Transformer, 10 - 1900 MHz, 50Ω - TC4-19+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers