The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-
PWR XFMR LAMINATED 12VA TH
POWER XFMR 56 Vct @ 220 mA UL/cUL - Class 3, TUV, 115/230V SPLIT PACK PCB MOUNT / FS56-220-C2 RoHS Compliant: Yes
PWR XFMR LAMINATED 12VA TH
| Triad Magnetics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | FS56-220-C2 | 237-1478-ND | 55X4555 | FS56-220-C2 |
| Product Name | PC Mount Split Pack™ Class 2/3 Power Transformers | Power Transformers | Power Xfmr 56 Vct @ 220 Ma Ul/cul Class 3, Tuv, 115/230V Split Pack Pcb Mount / Fs56-220-C2 Rohs Compliant Triad Magnetics | Transformers - Power Transformers |
| Mounting | PCB/SMD | Chip Transformer | PCB/SMD | |
| Input Voltage | 115 to 230 volts | 115 to 230 volts | ||
| Output Voltage | 28 volts | 28 to 56 volts | 28 to 56 volts | |
| Power Rating (VA) | 12 VA | 12 VA | 12 VA |