The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-
PWR XFMR LAMINATED 6VA TH
POWER XFMR 56.0Vct@0.110A UL/cUL 115/230V SPLIT PACK PCB MOUNT/FS56-110 RoHS Compliant: Yes
PWR XFMR LAMINATED 6VA TH
| Triad Magnetics | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | FS56-110 | FS56-110-ND | 37B9105 | FS56-110 |
| Product Name | PC Mount Split Pack™ Power Transformers | Power Transformers | Power Xfmr 56.0Vct@0.110A Ul/cul 115/230V Split Pack Pcb Mount/fs56-110 Rohs Compliant Triad Magnetics | Transformers - Power Transformers |
| Mounting | PCB/SMD | Chip Transformer | PCB/SMD | |
| Input Voltage | 115 to 230 volts | 115 to 230 volts | ||
| Output Voltage | 28 volts | 28 to 56 volts | 28 to 56 volts | |
| Power Rating (VA) | 6 VA | 6 VA | 6 VA |