The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-
PWR XFMR LAMINATED 2.4VA TH
PWR XFMR LAMINATED 2.4VA TH
POWER XFMR 48 Vct @ 50 mA UL/cUL - Class 3, TUV, 115/230V SPLIT PACK PCB MOUNT / FS48-050-C2 RoHS Compliant: Yes
| Triad Magnetics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | FS48-050-C2 | 237-1536-ND | FS48-050-C2 | 55X4546 |
| Product Name | PC Mount Split Pack™ Class 2/3 Power Transformers | Power Transformers | Transformers - Power Transformers | Power Xfmr 48 Vct @ 50 Ma Ul/cul Class 3, Tuv, 115/230V Split Pack Pcb Mount / Fs48-050-C2 Rohs Compliant Triad Magnetics |
| Mounting | PCB/SMD | Chip Transformer | PCB/SMD | |
| Input Voltage | 115 to 230 volts | 115 to 230 volts | ||
| Output Voltage | 24 volts | 24 to 48 volts | 24 to 48 volts | |
| Power Rating (VA) | 2.5 VA | 2.4 VA | 2.4 VA |