Triad Magnetics PC Mount Split Pack™ Power Transformers FS28-420

Description
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
Request a Quote Datasheet
Description
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Mount Split Pack™ Power Transformers - FS28-420 - Triad Magnetics
Perris, California, United States
PC Mount Split Pack™ Power Transformers
FS28-420
PC Mount Split Pack™ Power Transformers FS28-420
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

Supplier's Site
Power Transformers - 237-1051-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1051-ND
Power Transformers 237-1051-ND
PWR XFMR LAMINATED 12VA TH

PWR XFMR LAMINATED 12VA TH

Buy Now Datasheet
Bobbins Transformer; Pcb Transformer Type Triad Magnetics - 97B1702 - Newark, An Avnet Company
Chicago, IL, United States
Bobbins Transformer; Pcb Transformer Type Triad Magnetics
97B1702
Bobbins Transformer; Pcb Transformer Type Triad Magnetics 97B1702
BOBBINS TRANSFORMER; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 14V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:840mA; Isolation Voltage:2.5kV RoHS Compliant: Yes

BOBBINS TRANSFORMER; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 14V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:840mA; Isolation Voltage:2.5kV RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Transformers - Power Transformers
FS28-420
Transformers - Power Transformers FS28-420
PWR XFMR LAMINATED 12VA TH

PWR XFMR LAMINATED 12VA TH

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Power Transformers Transformers Power Transformers
Product Number FS28-420 237-1051-ND 97B1702 FS28-420
Product Name PC Mount Split Pack™ Power Transformers Power Transformers Bobbins Transformer; Pcb Transformer Type Triad Magnetics Transformers - Power Transformers
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 to 230 volts 115 to 230 volts
Output Voltage 14 volts 14 to 28 volts 14 volts 14 to 28 volts
Power Rating (VA) 12 VA 12 VA 12 VA
Transformer Type Power Transformer Laminated Core
Unlock Full Specs
to access all available technical data

Similar Products

Isolation Power Transformers - N-53MG - Triad Magnetics
Specs
Transformer Type Isolation
Input Voltage 115 volts
Output Voltage 115 volts
View Details
4 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F28-420-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 14 volts
View Details
PC Mount Split Pack™ Class 2/3 Power Transformers - F20-600-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 10 volts
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - FD7-16 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 56 VA
View Details
5 suppliers