Triad Magnetics PC Mount Split Pack™ Power Transformers FS28-200

Description
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
Request a Quote Datasheet
Description
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Mount Split Pack™ Power Transformers - FS28-200 - Triad Magnetics
Perris, California, United States
PC Mount Split Pack™ Power Transformers
FS28-200
PC Mount Split Pack™ Power Transformers FS28-200
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

Supplier's Site
Power Transformers - 237-1043-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1043-ND
Power Transformers 237-1043-ND
PWR XFMR LAMINATED 6VA TH

PWR XFMR LAMINATED 6VA TH

Buy Now Datasheet
Shenzhen, China
Transformers - Power Transformers
FS28-200
Transformers - Power Transformers FS28-200
PWR XFMR LAMINATED 6VA TH

PWR XFMR LAMINATED 6VA TH

Supplier's Site
Transformer, Iso, 2 X 14V, 6Va; Pcb Transformer Type Triad Magnetics - 90B7567 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 2 X 14V, 6Va; Pcb Transformer Type Triad Magnetics
90B7567
Transformer, Iso, 2 X 14V, 6Va; Pcb Transformer Type Triad Magnetics 90B7567
TRANSFORMER, ISO, 2 X 14V, 6VA; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 14V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:200mA; Isolation Voltage:2.5kV RoHS Compliant: Yes

TRANSFORMER, ISO, 2 X 14V, 6VA; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 14V; Power Rating:6VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:200mA; Isolation Voltage:2.5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Transformers
Product Number FS28-200 237-1043-ND FS28-200 90B7567
Product Name PC Mount Split Pack™ Power Transformers Power Transformers Transformers - Power Transformers Transformer, Iso, 2 X 14V, 6Va; Pcb Transformer Type Triad Magnetics
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 to 230 volts 115 to 230 volts
Output Voltage 14 volts 14 to 28 volts 14 to 28 volts 14 volts
Power Rating (VA) 6 VA 6 VA 6 VA
Transformer Type Power Transformer Laminated Core
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount World Series™ Power Transformers - VPP12-2400 - Triad Magnetics
Specs
Transformer Type Isolation
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
5 suppliers
PC Mount Split Pack™ Power Transformers - F16-2250 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 8 volts
View Details
3 suppliers
Single Primary Dual Secondaries PC Mount Power Transformer - F-153XP - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 volts
View Details
4 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - F24-500-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 12 volts
View Details
4 suppliers