PWR XFMR LAMINATED 2.4VA TH
POWER XFMR 28 Vct @ 85 mA UL/cUL - Class 2/3, TUV, 115/230V SPLIT PACK PCB MOUNT / FS28-085-C2 RoHS Compliant: Yes
PWR XFMR LAMINATED 2.4VA TH
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers |
| Product Number | 237-1538-ND | 55X4535 | FS28-085-C2 |
| Product Name | Power Transformers | Power Xfmr 28 Vct @ 85 Ma Ul/cul Class 2/3, Tuv, 115/230V Split Pack Pcb Mount / Fs28-085-C2 Rohs Compliant Triad Magnetics | Transformers - Power Transformers |
| Transformer Type | Power Transformer | Laminated Core | |
| Mounting | Chip Transformer | PCB/SMD | |
| Construction | Laminate | Laminate | |
| Single Phase Configuration | Dual |