The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-
PWR XFMR LAMINATED 36VA TH
BOBBINS TRANSFORMER; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 12V; Power Rating:36VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:3A; Isolation Voltage:2.5kV; Frequency:60HzRoHS Compliant: Yes
PWR XFMR LAMINATED 36VA TH
| Triad Magnetics | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Transformers | Power Transformers |
| Product Number | FS24-1500 | FS24-1500-ND | 37B9094 | FS24-1500 |
| Product Name | PC Mount Split Pack™ Power Transformers | Power Transformers | Bobbins Transformer; Pcb Transformer Type Triad Magnetics | Transformers - Power Transformers |
| Mounting | PCB/SMD | Chip Transformer | PCB/SMD | |
| Input Voltage | 115 to 230 volts | 115 to 230 volts | ||
| Output Voltage | 12 volts | 12 to 24 volts | 12 volts | 12 to 24 volts |
| Power Rating (VA) | 36 VA | 36 VA | 36 VA | |
| Transformer Type | Power Transformer | Laminated Core |