The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-
PWR XFMR LAMINATED 2.4VA TH
TRANSFORMER, ISO, 2 X 10V, 2.5VA; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 10V; Power Rating:2.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:120mA RoHS Compliant: Yes
PWR XFMR LAMINATED 2.4VA TH
| Triad Magnetics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Transformers | Power Transformers |
| Product Number | FS20-120-C2 | 237-1540-5-ND | 55X4526 | FS20-120-C2 |
| Product Name | PC Mount Split Pack™ Class 2/3 Power Transformers | Power Transformers | Transformer, Iso, 2 X 10V, 2.5Va; Pcb Transformer Type Triad Magnetics | Transformers - Power Transformers |
| Mounting | PCB/SMD | Chip Transformer | PCB/SMD | |
| Input Voltage | 115 to 230 volts | 115 to 230 volts | ||
| Output Voltage | 10 volts | 10 to 20 volts | 10 volts | 10 to 20 volts |
| Power Rating (VA) | 2.5 VA | 2.4 VA | 2.4 VA | |
| Transformer Type | Power Transformer | Laminated Core |