Triad Magnetics PC Mount Split Pack™ Power Transformers FS20-1000

Description
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
Request a Quote Datasheet
Description
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Mount Split Pack™ Power Transformers - FS20-1000 - Triad Magnetics
Perris, California, United States
PC Mount Split Pack™ Power Transformers
FS20-1000
PC Mount Split Pack™ Power Transformers FS20-1000
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

Supplier's Site
Power Transformers - FS20-1000-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
FS20-1000-ND
Power Transformers FS20-1000-ND
PWR XFMR LAMINATED 20VA TH

PWR XFMR LAMINATED 20VA TH

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
FS20-1000
Transformers - Power Transformers FS20-1000
PWR XFMR LAMINATED 20VA TH

PWR XFMR LAMINATED 20VA TH

Supplier's Site
Transformer, Iso, 2 X 10V, 20Va; Pcb Transformer Type Triad Magnetics - 05C2007 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Iso, 2 X 10V, 20Va; Pcb Transformer Type Triad Magnetics
05C2007
Transformer, Iso, 2 X 10V, 20Va; Pcb Transformer Type Triad Magnetics 05C2007
TRANSFORMER, ISO, 2 X 10V, 20VA; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 10V; Power Rating:20VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:1A; Isolation Voltage:2.5kV RoHS Compliant: Yes

TRANSFORMER, ISO, 2 X 10V, 20VA; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 10V; Power Rating:20VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:1A; Isolation Voltage:2.5kV RoHS Compliant: Yes

Supplier's Site Datasheet
Transformer/Yoke PC Board Mount - 62136394 - Radwell International
Willingboro, NJ, United States
Transformer/Yoke PC Board Mount
62136394
Transformer/Yoke PC Board Mount 62136394
POWER TRANSFORMER, 2500VRMS, 20VA, 8TERM. PC PIN, THRU-HOLE. FREE 2 YEAR RADWELL WARRANTY

POWER TRANSFORMER, 2500VRMS, 20VA, 8TERM. PC PIN, THRU-HOLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Radwell International
Product Category Power Transformers Power Transformers Power Transformers Transformers Power Transformers
Product Number FS20-1000 FS20-1000-ND FS20-1000 05C2007 62136394
Product Name PC Mount Split Pack™ Power Transformers Power Transformers Transformers - Power Transformers Transformer, Iso, 2 X 10V, 20Va; Pcb Transformer Type Triad Magnetics Transformer/Yoke PC Board Mount
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 to 230 volts 115 to 230 volts
Output Voltage 10 volts 10 to 20 volts 10 to 20 volts 10 volts
Power Rating (VA) 20 VA 20 VA 20 VA
Transformer Type Power Transformer Laminated Core
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - FD6-48 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 30 VA
View Details
4 suppliers
PC Mount Flat Pack™ Power Transformers - FP12-3800 - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 to 230 volts
View Details
4 suppliers
PC Mount Split Pack™ Power Transformers - FS36-350 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 18 volts
View Details
5 suppliers
PC Mount Split Pack™ Power Transformers - FS24-1500 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 12 volts
View Details
4 suppliers