Triad Magnetics PC Mount Split Pack™ Power Transformers FS16-800

Description
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
Request a Quote Datasheet
Description
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Mount Split Pack™ Power Transformers - FS16-800 - Triad Magnetics
Perris, California, United States
PC Mount Split Pack™ Power Transformers
FS16-800
PC Mount Split Pack™ Power Transformers FS16-800
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

Supplier's Site
Power Transformers - 237-1047-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1047-ND
Power Transformers 237-1047-ND
PWR XFMR LAMINATED 12VA TH

PWR XFMR LAMINATED 12VA TH

Buy Now Datasheet
Bobbins Transformer; Pcb Transformer Type Triad Magnetics - 78K8150 - Newark, An Avnet Company
Chicago, IL, United States
Bobbins Transformer; Pcb Transformer Type Triad Magnetics
78K8150
Bobbins Transformer; Pcb Transformer Type Triad Magnetics 78K8150
BOBBINS TRANSFORMER; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 8V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:1.6A; Isolation Voltage:2.5kV; No. of Pins:8RoHS Compliant: Yes

BOBBINS TRANSFORMER; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 8V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:1.6A; Isolation Voltage:2.5kV; No. of Pins:8RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Transformers - Power Transformers
FS16-800
Transformers - Power Transformers FS16-800
PWR XFMR LAMINATED 12VA TH

PWR XFMR LAMINATED 12VA TH

Supplier's Site
Transformer;12VA;Sec:Ser 0.8A, Par 1.6A;Pri:115/230V;Sec:Ser 16VCT, Par 8V;PC - 70218547 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;12VA;Sec:Ser 0.8A, Par 1.6A;Pri:115/230V;Sec:Ser 16VCT, Par 8V;PC
70218547
Transformer;12VA;Sec:Ser 0.8A, Par 1.6A;Pri:115/230V;Sec:Ser 16VCT, Par 8V;PC 70218547
The TRIAD Split Pack™ split bobbin transformer from TRIAD Magnetics is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound — with primaries and secondaries side-by-side. Unlike the secondary on-top-of primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries. Made in China

The TRIAD Split Pack™ split bobbin transformer from TRIAD Magnetics is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound — with primaries and secondaries side-by-side. Unlike the secondary on-top-of primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

  • Made in China
Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Power Transformers Power Transformers Transformers Power Transformers Power Transformers
Product Number FS16-800 237-1047-ND 78K8150 FS16-800 70218547
Product Name PC Mount Split Pack™ Power Transformers Power Transformers Bobbins Transformer; Pcb Transformer Type Triad Magnetics Transformers - Power Transformers Transformer;12VA;Sec:Ser 0.8A, Par 1.6A;Pri:115/230V;Sec:Ser 16VCT, Par 8V;PC
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 to 230 volts 115 to 230 volts 115 to 230 volts
Output Voltage 8 volts 8 to 16 volts 8 volts 8 to 16 volts 8 to 16 volts
Power Rating (VA) 12 VA 12 VA 12 VA 12 VA
Transformer Type Power Transformer Laminated Core Impedance Matching Transformer; Isolation
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Class 2/3 Power Transformers - F48-050-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 24 volts
View Details
4 suppliers
100 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer - VPM48-2080 - Triad Magnetics
Specs
Transformer Type Isolation
Construction Toroidal Core
Input Voltage 100 to 240 volts
View Details
4 suppliers
PC Mount Split Pack™ Power Transformers - F120-020 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 60 volts
View Details
3 suppliers
Chassis Mount Quick Pack™ Power Transformers - F5-20 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 12 VA
View Details
5 suppliers