The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-
PWR XFMR LAMINATED 36VA TH
POWER XFMR 16 Vct @ 2250 mA UL/cUL - Class 2/3, TUV, 115/230V SPLIT PACK PCB MOUNT / FS16-2250-C2 RoHS Compliant: Yes
PWR XFMR LAMINATED 36VA TH
| Triad Magnetics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | FS16-2250-C2 | 237-1516-ND | 55X4520 | FS16-2250-C2 |
| Product Name | PC Mount Split Pack™ Class 2/3 Power Transformers | Power Transformers | Power Xfmr 16 Vct @ 2250 Ma Ul/cul Class 2/3, Tuv, 115/230V Split Pack Pcb Mount / Fs16-2250-C2 Rohs Compliant Triad Magnetics | Transformers - Power Transformers |
| Mounting | PCB/SMD | Chip Transformer | PCB/SMD | |
| Input Voltage | 115 to 230 volts | 115 to 230 volts | ||
| Output Voltage | 8 volts | 8 to 16 volts | 8 to 16 volts | |
| Power Rating (VA) | 36 VA | 36 VA | 36 VA |