Triad Magnetics PC Mount Split Pack™ Power Transformers FS120-300

Description
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
Request a Quote Datasheet
Description
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Mount Split Pack™ Power Transformers - FS120-300 - Triad Magnetics
Perris, California, United States
PC Mount Split Pack™ Power Transformers
FS120-300
PC Mount Split Pack™ Power Transformers FS120-300
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

Supplier's Site
Power Transformers - FS120-300-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
FS120-300-ND
Power Transformers FS120-300-ND
PWR XFMR LAMINATED 36VA TH

PWR XFMR LAMINATED 36VA TH

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
FS120-300
Transformers - Power Transformers FS120-300
PWR XFMR LAMINATED 36VA TH

PWR XFMR LAMINATED 36VA TH

Supplier's Site
Power Xfmr 120.0Vct@0.300A Ul/cul 115/230V Split Pack Pcb Mount/fs120-300 Rohs Compliant Triad Magnetics - 50B8058 - Newark, An Avnet Company
Chicago, IL, United States
Power Xfmr 120.0Vct@0.300A Ul/cul 115/230V Split Pack Pcb Mount/fs120-300 Rohs Compliant Triad Magnetics
50B8058
Power Xfmr 120.0Vct@0.300A Ul/cul 115/230V Split Pack Pcb Mount/fs120-300 Rohs Compliant Triad Magnetics 50B8058
POWER XFMR 120.0Vct@0.300A UL/cUL 115/230V SPLIT PACK PCB MOUNT/FS120-300 RoHS Compliant: Yes

POWER XFMR 120.0Vct@0.300A UL/cUL 115/230V SPLIT PACK PCB MOUNT/FS120-300 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number FS120-300 FS120-300-ND FS120-300 50B8058
Product Name PC Mount Split Pack™ Power Transformers Power Transformers Transformers - Power Transformers Power Xfmr 120.0Vct@0.300A Ul/cul 115/230V Split Pack Pcb Mount/fs120-300 Rohs Compliant Triad Magnetics
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 to 230 volts 115 to 230 volts
Output Voltage 60 volts 60 to 120 volts 60 to 120 volts
Power Rating (VA) 36 VA 36 VA 36 VA
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - FD5-28 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 12 VA
View Details
4 suppliers
Single Primary Dual Secondaries PC Mount Power Transformer - F-131P - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 volts
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - F3-28 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 2.4 VA
View Details
4 suppliers