Triad Magnetics PC Mount Split Pack™ Power Transformers FS120-05

Description
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
Request a Quote Datasheet
Description
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Mount Split Pack™ Power Transformers - FS120-05 - Triad Magnetics
Perris, California, United States
PC Mount Split Pack™ Power Transformers
FS120-05
PC Mount Split Pack™ Power Transformers FS120-05
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

Supplier's Site
Power Transformers - FS120-05-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
FS120-05-ND
Power Transformers FS120-05-ND
PWR XFMR LAMINATED 6VA TH

PWR XFMR LAMINATED 6VA TH

Buy Now Datasheet
Futian, China
Transformers - Power Transformers
FS120-05
Transformers - Power Transformers FS120-05
PWR XFMR LAMINATED 6VA TH

PWR XFMR LAMINATED 6VA TH

Supplier's Site
Power Xfmr 120.0Vct@0.050A Ul/cul 115/230V Split Pack Pcb Mount/fs120-05 Rohs Compliant Triad Magnetics - 37B9090 - Newark, An Avnet Company
Chicago, IL, United States
Power Xfmr 120.0Vct@0.050A Ul/cul 115/230V Split Pack Pcb Mount/fs120-05 Rohs Compliant Triad Magnetics
37B9090
Power Xfmr 120.0Vct@0.050A Ul/cul 115/230V Split Pack Pcb Mount/fs120-05 Rohs Compliant Triad Magnetics 37B9090
POWER XFMR 120.0Vct@0.050A UL/cUL 115/230V SPLIT PACK PCB MOUNT/FS120-05 RoHS Compliant: Yes

POWER XFMR 120.0Vct@0.050A UL/cUL 115/230V SPLIT PACK PCB MOUNT/FS120-05 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number FS120-05 FS120-05-ND FS120-05 37B9090
Product Name PC Mount Split Pack™ Power Transformers Power Transformers Transformers - Power Transformers Power Xfmr 120.0Vct@0.050A Ul/cul 115/230V Split Pack Pcb Mount/fs120-05 Rohs Compliant Triad Magnetics
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 to 230 volts 115 to 230 volts
Output Voltage 60 volts 60 to 120 volts 60 to 120 volts
Power Rating (VA) 6 VA 6 VA 6 VA
Unlock Full Specs
to access all available technical data

Similar Products

PC Mount Split Pack™ Power Transformers - F48-400 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 24 volts
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - FD7-28 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 56 VA
View Details
5 suppliers
PC Mount Split Pack™ Power Transformers - FS36-350 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 18 volts
View Details
5 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - FS24-045-C2 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 12 volts
View Details
4 suppliers