Triad Magnetics PC Mount Split Pack™ Power Transformers FS12-200

Description
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
Request a Quote Datasheet
Description
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Mount Split Pack™ Power Transformers - FS12-200 - Triad Magnetics
Perris, California, United States
PC Mount Split Pack™ Power Transformers
FS12-200
PC Mount Split Pack™ Power Transformers FS12-200
The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of- primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

Supplier's Site
Power Transformers - 237-1032-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1032-ND
Power Transformers 237-1032-ND
PWR XFMR LAMINATED 2.4VA TH

PWR XFMR LAMINATED 2.4VA TH

Buy Now Datasheet
Transformer;2.5VA;Sec:Ser 2A, Par 0.4A;Pri:115/230V;Sec:Ser 12.6VCT, Par 6.3V;PC - 70218534 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;2.5VA;Sec:Ser 2A, Par 0.4A;Pri:115/230V;Sec:Ser 12.6VCT, Par 6.3V;PC
70218534
Transformer;2.5VA;Sec:Ser 2A, Par 0.4A;Pri:115/230V;Sec:Ser 12.6VCT, Par 6.3V;PC 70218534
The TRIAD Split Pack™ split bobbin transformer from TRIAD Magnetics is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound — with primaries and secondaries side-by-side. Unlike the secondary on-top-of primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries. Made in China

The TRIAD Split Pack™ split bobbin transformer from TRIAD Magnetics is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound — with primaries and secondaries side-by-side. Unlike the secondary on-top-of primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.

  • Made in China
Supplier's Site
Shenzhen, China
Transformers - Power Transformers
FS12-200
Transformers - Power Transformers FS12-200
PWR XFMR LAMINATED 2.4VA TH

PWR XFMR LAMINATED 2.4VA TH

Supplier's Site
Bobbins Transformer; Pcb Transformer Type Triad Magnetics - 16M1387 - Newark, An Avnet Company
Chicago, IL, United States
Bobbins Transformer; Pcb Transformer Type Triad Magnetics
16M1387
Bobbins Transformer; Pcb Transformer Type Triad Magnetics 16M1387
BOBBINS TRANSFORMER; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 6.3V; Power Rating:2.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:400mA; Isolation Voltage:2.5kV RoHS Compliant: Yes

BOBBINS TRANSFORMER; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 6.3V; Power Rating:2.5VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:400mA; Isolation Voltage:2.5kV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Power Transformers Transformers
Product Number FS12-200 237-1032-ND 70218534 FS12-200 16M1387
Product Name PC Mount Split Pack™ Power Transformers Power Transformers Transformer;2.5VA;Sec:Ser 2A, Par 0.4A;Pri:115/230V;Sec:Ser 12.6VCT, Par 6.3V;PC Transformers - Power Transformers Bobbins Transformer; Pcb Transformer Type Triad Magnetics
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 to 230 volts 115 to 230 volts 115 to 230 volts
Output Voltage 6.3 volts 6.3 to 12.6 volts 6.3 to 12.6 volts 6.3 to 12.6 volts 6.3 volts
Power Rating (VA) 2.5 VA 2.4 VA 2.5 VA 2.4 VA
Transformer Type Power Transformer Impedance Matching Transformer; Isolation Laminated Core
Unlock Full Specs
to access all available technical data

Similar Products

Single Secondary Chassis Mount Power Transformers - F-228X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - FD4-24 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 6 VA
View Details
5 suppliers
Miniature Impedance Matching Transformers - Red Spec - SP-51 - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Audio
Standards RoHS; MIL-STD; Mil-T-27E
View Details
6 suppliers
PC Mount Split Pack™ Power Transformers - F12-090 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 6.3 volts
View Details
4 suppliers