The Triad Split Pack™ split bobbin transformer is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound - with primaries and secondaries side-by-side. Unlike the secondary-on-top-of-
PWR XFMR LAMINATED 12VA TH
The TRIAD Split Pack™ split bobbin transformer from TRIAD Magnetics is an extremely versatile tool for PC board applications. Split Pack™ transformers are nonconcentrically wound — with primaries and secondaries side-by-side. Unlike the secondary on-top-of primary designs of standard PC board transformers, the split bobbin winding and low capacitive coupling eliminate costly electrostatic shielding. It is offered in a dual secondary configuration with either single or dual primaries.
BOBBINS TRANSFORMER; PCB Transformer Type:Split Bobbin; Secondary Voltages:2 x 6.3V; Power Rating:12VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:2A; Isolation Voltage:2.5kV; No. of Pins:8RoHS Compliant: Yes
PWR XFMR LAMINATED 12VA TH
| Triad Magnetics | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Transformers | Power Transformers |
| Product Number | FS12-1000 | 237-1046-ND | 70218546 | 78K8149 | FS12-1000 |
| Product Name | PC Mount Split Pack™ Power Transformers | Power Transformers | Transformer;12VA;Sec:Ser 1A, Par 2A;Pri:115/230V;Sec:Ser 12.6VCT, Par 6.3V;PC | Bobbins Transformer; Pcb Transformer Type Triad Magnetics | Transformers - Power Transformers |
| Mounting | PCB/SMD | Chip Transformer | PCB/SMD | ||
| Input Voltage | 115 to 230 volts | 115 to 230 volts | 115 to 230 volts | ||
| Output Voltage | 6.3 volts | 6.3 to 12.6 volts | 6.3 to 12.6 volts | 6.3 volts | 6.3 to 12.6 volts |
| Power Rating (VA) | 12 VA | 12 VA | 12 VA | 12 VA | |
| Transformer Type | Power Transformer | Impedance Matching Transformer; Isolation | Laminated Core |